Visual Sound, Inc. Ceiling Mounted, Two-Way Vented Enclosure, 150 Degree Dispersion C6.8T

Description
Martin Audio Limited Featuring a 6.5 inch (165mm) bass driver and a 0.8 inch (19mm) dome tweeter, The C6.8T is ideal for flush mounted applications where full frequency performance and wide dispersion are required from a compact, ported enclosure. The side-by-side arrangement of the drive units maintains smooth response up to 75 degree off-axis and makes the C6.8T perfectly suited for use in low ceilings, where its broad coverage means that fewer units will be required to deliver premium sound over the required listening area. The C6.8T features a 4-point mounting system for ease of installation and a rising clamp plug and socket permit easy pre-wiring with up to 2.5mm2 conductors. Two-way high performance flush mounting ceiling speaker 6.5 inch (165mm) UL94V-0 carbon fibre loaded polypropylene cone bass driver Very wide dispersion - 150 degree conical up to 7kHz High & low impedance operation - transformer included 106dB continuous max SPL @ 1 metre 75W power handling - 16 ohm (40W transformer) Polyswitch and thermal fuse protection Steel backcan Application includes: Fixed installs in ceilings and walls, Low ceiling environments
Description
Martin Audio Limited Featuring a 6.5 inch (165mm) bass driver and a 0.8 inch (19mm) dome tweeter, The C6.8T is ideal for flush mounted applications where full frequency performance and wide dispersion are required from a compact, ported enclosure. The side-by-side arrangement of the drive units maintains smooth response up to 75 degree off-axis and makes the C6.8T perfectly suited for use in low ceilings, where its broad coverage means that fewer units will be required to deliver premium sound over the required listening area. The C6.8T features a 4-point mounting system for ease of installation and a rising clamp plug and socket permit easy pre-wiring with up to 2.5mm2 conductors. Two-way high performance flush mounting ceiling speaker 6.5 inch (165mm) UL94V-0 carbon fibre loaded polypropylene cone bass driver Very wide dispersion - 150 degree conical up to 7kHz High & low impedance operation - transformer included 106dB continuous max SPL @ 1 metre 75W power handling - 16 ohm (40W transformer) Polyswitch and thermal fuse protection Steel backcan Application includes: Fixed installs in ceilings and walls, Low ceiling environments

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mounted, Two-Way Vented Enclosure, 150 Degree Dispersion - C6.8T - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Mounted, Two-Way Vented Enclosure, 150 Degree Dispersion
C6.8T
Ceiling Mounted, Two-Way Vented Enclosure, 150 Degree Dispersion C6.8T
Martin Audio Limited Featuring a 6.5 inch (165mm) bass driver and a 0.8 inch (19mm) dome tweeter, The C6.8T is ideal for flush mounted applications where full frequency performance and wide dispersion are required from a compact, ported enclosure. The side-by-side arrangement of the drive units maintains smooth response up to 75 degree off-axis and makes the C6.8T perfectly suited for use in low ceilings, where its broad coverage means that fewer units will be required to deliver premium sound over the required listening area. The C6.8T features a 4-point mounting system for ease of installation and a rising clamp plug and socket permit easy pre-wiring with up to 2.5mm2 conductors. Two-way high performance flush mounting ceiling speaker 6.5 inch (165mm) UL94V-0 carbon fibre loaded polypropylene cone bass driver Very wide dispersion - 150 degree conical up to 7kHz High & low impedance operation - transformer included 106dB continuous max SPL @ 1 metre 75W power handling - 16 ohm (40W transformer) Polyswitch and thermal fuse protection Steel backcan Application includes: Fixed installs in ceilings and walls, Low ceiling environments

Martin Audio Limited

Featuring a 6.5 inch (165mm) bass driver and a 0.8 inch (19mm) dome tweeter, The C6.8T is ideal for flush mounted applications where full frequency performance and wide dispersion are required from a compact, ported enclosure. The side-by-side arrangement of the drive units maintains smooth response up to 75 degree off-axis and makes the C6.8T perfectly suited for use in low ceilings, where its broad coverage means that fewer units will be required to deliver premium sound over the required listening area. The C6.8T features a 4-point mounting system for ease of installation and a rising clamp plug and socket permit easy pre-wiring with up to 2.5mm2 conductors.

  • Two-way high performance flush mounting ceiling speaker
  • 6.5 inch (165mm) UL94V-0 carbon fibre loaded polypropylene cone bass driver
  • Very wide dispersion - 150 degree conical up to 7kHz
  • High & low impedance operation - transformer included
  • 106dB continuous max SPL @ 1 metre
  • 75W power handling - 16 ohm (40W transformer)
  • Polyswitch and thermal fuse protection
  • Steel backcan
  • Application includes: Fixed installs in ceilings and walls, Low ceiling environments
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C6.8T
Product Name Ceiling Mounted, Two-Way Vented Enclosure, 150 Degree Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526961 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 71 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
CC-5 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details