Visual Sound, Inc. CS WL/1 C5 WL/1

Description
AKG Acoustics, U.S. Cardioid condenser modular microphone capsule for AKG transmitters The C5 WL/1 is a modular cardioid condenser microphone capsule for use with AKG HT 4000 and HT 4500 wireless systems. At its heart, the C5 WL/1 utilizes the classic small-diaphragm AKG condenser design. The capsule is encapsulated in 24-carat gold to ensure that moisture and humidity problems don't affect its performance. The capsule comes with AKG's PB1000 presence boost adapter factory-installed. The PB1000 adds extra presence to the sound with added emphasis in the 5,000 - 9,000 Hz range. If this added presence isn't required, the PB1000 can be simply removed. It can be reinstalled quickly and easily. The C5 WL/1 delivers beautifully-detailed sound quality and excellent pattern control to deliver good gain-before-feedback . The C5 WL/1 is designed in Vienna, Austria and features premium European construction. Modular cardioid condenser capsule for use with modular AKG wireless transmitters The capsule is housed in a 24-carat gold-plated housing to minimize potential from moisture and humidity AKG's PB1000 adapter is factory-installed to increase presence of the sound. If not desired, the adapter can be easily and quickly removed Ultra-thick, dent-resistant steel grill is extremely strong and protects the capsule and diaphragm Designed in Vienna, Austria and European built
Description
AKG Acoustics, U.S. Cardioid condenser modular microphone capsule for AKG transmitters The C5 WL/1 is a modular cardioid condenser microphone capsule for use with AKG HT 4000 and HT 4500 wireless systems. At its heart, the C5 WL/1 utilizes the classic small-diaphragm AKG condenser design. The capsule is encapsulated in 24-carat gold to ensure that moisture and humidity problems don't affect its performance. The capsule comes with AKG's PB1000 presence boost adapter factory-installed. The PB1000 adds extra presence to the sound with added emphasis in the 5,000 - 9,000 Hz range. If this added presence isn't required, the PB1000 can be simply removed. It can be reinstalled quickly and easily. The C5 WL/1 delivers beautifully-detailed sound quality and excellent pattern control to deliver good gain-before-feedback . The C5 WL/1 is designed in Vienna, Austria and features premium European construction. Modular cardioid condenser capsule for use with modular AKG wireless transmitters The capsule is housed in a 24-carat gold-plated housing to minimize potential from moisture and humidity AKG's PB1000 adapter is factory-installed to increase presence of the sound. If not desired, the adapter can be easily and quickly removed Ultra-thick, dent-resistant steel grill is extremely strong and protects the capsule and diaphragm Designed in Vienna, Austria and European built

Suppliers

Company
Product
Description
Supplier Links
CS WL/1 - C5 WL/1 - Visual Sound, Inc.
Broomall, PA, USA
CS WL/1
C5 WL/1
CS WL/1 C5 WL/1
AKG Acoustics, U.S. Cardioid condenser modular microphone capsule for AKG transmitters The C5 WL/1 is a modular cardioid condenser microphone capsule for use with AKG HT 4000 and HT 4500 wireless systems. At its heart, the C5 WL/1 utilizes the classic small-diaphragm AKG condenser design. The capsule is encapsulated in 24-carat gold to ensure that moisture and humidity problems don't affect its performance. The capsule comes with AKG's PB1000 presence boost adapter factory-installed. The PB1000 adds extra presence to the sound with added emphasis in the 5,000 - 9,000 Hz range. If this added presence isn't required, the PB1000 can be simply removed. It can be reinstalled quickly and easily. The C5 WL/1 delivers beautifully-detailed sound quality and excellent pattern control to deliver good gain-before-feedback . The C5 WL/1 is designed in Vienna, Austria and features premium European construction. Modular cardioid condenser capsule for use with modular AKG wireless transmitters The capsule is housed in a 24-carat gold-plated housing to minimize potential from moisture and humidity AKG's PB1000 adapter is factory-installed to increase presence of the sound. If not desired, the adapter can be easily and quickly removed Ultra-thick, dent-resistant steel grill is extremely strong and protects the capsule and diaphragm Designed in Vienna, Austria and European built

AKG Acoustics, U.S.

Cardioid condenser modular microphone capsule for AKG transmitters

The C5 WL/1 is a modular cardioid condenser microphone capsule for use with AKG HT 4000 and HT 4500 wireless systems. At its heart, the C5 WL/1 utilizes the classic small-diaphragm AKG condenser design. The capsule is encapsulated in 24-carat gold to ensure that moisture and humidity problems don't affect its performance. The capsule comes with AKG's PB1000 presence boost adapter factory-installed. The PB1000 adds extra presence to the sound with added emphasis in the 5,000 - 9,000 Hz range. If this added presence isn't required, the PB1000 can be simply removed. It can be reinstalled quickly and easily. The C5 WL/1 delivers beautifully-detailed sound quality and excellent pattern control to deliver good gain-before-feedback. The C5 WL/1 is designed in Vienna, Austria and features premium European construction.

  • Modular cardioid condenser capsule for use with modular AKG wireless transmitters
  • The capsule is housed in a 24-carat gold-plated housing to minimize potential from moisture and humidity
  • AKG's PB1000 adapter is factory-installed to increase presence of the sound. If not desired, the adapter can be easily and quickly removed
  • Ultra-thick, dent-resistant steel grill is extremely strong and protects the capsule and diaphragm
  • Designed in Vienna, Austria and European built
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C5 WL/1
Product Name CS WL/1
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details