Visual Sound, Inc. Condenser Microphone C38B

Description
Sony Professional Solutions of America The Sony C-38B is an all-purpose, large diaphragm microphone with a proven track record of reliability in broadcast production, music recording studios, or wherever circumstances demand a combination of powerful performance ... The Sony C-38B is an all-purpose, large diaphragm microphone with a proven track record of reliability in broadcast production, music recording studios, or wherever circumstances demand a combination of powerful performance, versatile operation and simplicity of microphone set up. Ideal for vocal and instrument recording, this microphone is particularly adept at handling loud instruments such as percussion and wind instruments. The condenser element of the C-38B microphone provides dual switchable, omni-directional and uni-directional polar patterns, providing control over the pick up angle for flexibility in any recording senario. A low cut filter switch helps eliminate low frequency noise, and an 8 dB pad switch maximizes gain and reduces distortion noise. With its established performance record, the C-38B microphone continues to be the reliable, affordable choice of recording engineers around the world. Highlights: Switchable Polar Pattern (Omni and Uni Directional) Broad Dynamic Range Low Cut Filter and Pad Switch FET Output Stage Features & Benefits: Switchable Polar Patterns The C-38B microphone features switchable omni-directional and uni-directional polar patterns for maximum flexibility and control over pick up angle Function Select Switch Just below the directivity switch, a function select switch allows quick adjustment of the C-38B microphone through 5 positions: OFF, M (full range response); M1 (slight low frequency attenuation); V1 (low frequency attenuation); V2 (severe low frequency attenuation) Broad Dynamic Range An improved amplifier gives the C-38B a dynamic range of greater than 116 dB, with flat frequency response and sharp directional characteristics in both uni-directional and omni-directional modes Phantom Power System In addition to internal battery power, the C-38B microphone is compatible for use with standardized 48V phantom powering Low-Cut Filter The C-38B microphone's low-cut filter switch helps eliminate low-frequency noise and proximity effect Pad Switch An -8dB pad switch on the C-38B microphone provides added headroom and minimizes distortion caused by transient peaks FET Output Stage The FET output stage of the C-38B microphone delivers high signal gain and low noise floor for superb sound quality Vibration Resistant Construction Designed for peak performance, the C-38B microphone's classic, vibration resistant construction provides excellent shielding against external magnetic fields and helps prevent distortion
Description
Sony Professional Solutions of America The Sony C-38B is an all-purpose, large diaphragm microphone with a proven track record of reliability in broadcast production, music recording studios, or wherever circumstances demand a combination of powerful performance ... The Sony C-38B is an all-purpose, large diaphragm microphone with a proven track record of reliability in broadcast production, music recording studios, or wherever circumstances demand a combination of powerful performance, versatile operation and simplicity of microphone set up. Ideal for vocal and instrument recording, this microphone is particularly adept at handling loud instruments such as percussion and wind instruments. The condenser element of the C-38B microphone provides dual switchable, omni-directional and uni-directional polar patterns, providing control over the pick up angle for flexibility in any recording senario. A low cut filter switch helps eliminate low frequency noise, and an 8 dB pad switch maximizes gain and reduces distortion noise. With its established performance record, the C-38B microphone continues to be the reliable, affordable choice of recording engineers around the world. Highlights: Switchable Polar Pattern (Omni and Uni Directional) Broad Dynamic Range Low Cut Filter and Pad Switch FET Output Stage Features & Benefits: Switchable Polar Patterns The C-38B microphone features switchable omni-directional and uni-directional polar patterns for maximum flexibility and control over pick up angle Function Select Switch Just below the directivity switch, a function select switch allows quick adjustment of the C-38B microphone through 5 positions: OFF, M (full range response); M1 (slight low frequency attenuation); V1 (low frequency attenuation); V2 (severe low frequency attenuation) Broad Dynamic Range An improved amplifier gives the C-38B a dynamic range of greater than 116 dB, with flat frequency response and sharp directional characteristics in both uni-directional and omni-directional modes Phantom Power System In addition to internal battery power, the C-38B microphone is compatible for use with standardized 48V phantom powering Low-Cut Filter The C-38B microphone's low-cut filter switch helps eliminate low-frequency noise and proximity effect Pad Switch An -8dB pad switch on the C-38B microphone provides added headroom and minimizes distortion caused by transient peaks FET Output Stage The FET output stage of the C-38B microphone delivers high signal gain and low noise floor for superb sound quality Vibration Resistant Construction Designed for peak performance, the C-38B microphone's classic, vibration resistant construction provides excellent shielding against external magnetic fields and helps prevent distortion

Suppliers

Company
Product
Description
Supplier Links
Condenser Microphone - C38B - Visual Sound, Inc.
Broomall, PA, USA
Condenser Microphone
C38B
Condenser Microphone C38B
Sony Professional Solutions of America The Sony C-38B is an all-purpose, large diaphragm microphone with a proven track record of reliability in broadcast production, music recording studios, or wherever circumstances demand a combination of powerful performance ... The Sony C-38B is an all-purpose, large diaphragm microphone with a proven track record of reliability in broadcast production, music recording studios, or wherever circumstances demand a combination of powerful performance, versatile operation and simplicity of microphone set up. Ideal for vocal and instrument recording, this microphone is particularly adept at handling loud instruments such as percussion and wind instruments. The condenser element of the C-38B microphone provides dual switchable, omni-directional and uni-directional polar patterns, providing control over the pick up angle for flexibility in any recording senario. A low cut filter switch helps eliminate low frequency noise, and an 8 dB pad switch maximizes gain and reduces distortion noise. With its established performance record, the C-38B microphone continues to be the reliable, affordable choice of recording engineers around the world. Highlights: Switchable Polar Pattern (Omni and Uni Directional) Broad Dynamic Range Low Cut Filter and Pad Switch FET Output Stage Features & Benefits: Switchable Polar Patterns The C-38B microphone features switchable omni-directional and uni-directional polar patterns for maximum flexibility and control over pick up angle Function Select Switch Just below the directivity switch, a function select switch allows quick adjustment of the C-38B microphone through 5 positions: OFF, M (full range response); M1 (slight low frequency attenuation); V1 (low frequency attenuation); V2 (severe low frequency attenuation) Broad Dynamic Range An improved amplifier gives the C-38B a dynamic range of greater than 116 dB, with flat frequency response and sharp directional characteristics in both uni-directional and omni-directional modes Phantom Power System In addition to internal battery power, the C-38B microphone is compatible for use with standardized 48V phantom powering Low-Cut Filter The C-38B microphone's low-cut filter switch helps eliminate low-frequency noise and proximity effect Pad Switch An -8dB pad switch on the C-38B microphone provides added headroom and minimizes distortion caused by transient peaks FET Output Stage The FET output stage of the C-38B microphone delivers high signal gain and low noise floor for superb sound quality Vibration Resistant Construction Designed for peak performance, the C-38B microphone's classic, vibration resistant construction provides excellent shielding against external magnetic fields and helps prevent distortion

Sony Professional Solutions of America

The Sony C-38B is an all-purpose, large diaphragm microphone with a proven track record of reliability in broadcast production, music recording studios, or wherever circumstances demand a combination of powerful performance ...

The Sony C-38B is an all-purpose, large diaphragm microphone with a proven track record of reliability in broadcast production, music recording studios, or wherever circumstances demand a combination of powerful performance, versatile operation and simplicity of microphone set up. Ideal for vocal and instrument recording, this microphone is particularly adept at handling loud instruments such as percussion and wind instruments. The condenser element of the C-38B microphone provides dual switchable, omni-directional and uni-directional polar patterns, providing control over the pick up angle for flexibility in any recording senario. A low cut filter switch helps eliminate low frequency noise, and an 8 dB pad switch maximizes gain and reduces distortion noise. With its established performance record, the C-38B microphone continues to be the reliable, affordable choice of recording engineers around the world.

  • Highlights:
  • Switchable Polar Pattern (Omni and Uni Directional)
  • Broad Dynamic Range
  • Low Cut Filter and Pad Switch
  • FET Output Stage
  • Features & Benefits:
  • Switchable Polar Patterns
  • The C-38B microphone features switchable omni-directional and uni-directional polar patterns for maximum flexibility and control over pick up angle
  • Function Select Switch
  • Just below the directivity switch, a function select switch allows quick adjustment of the C-38B microphone through 5 positions: OFF, M (full range response);
  • M1 (slight low frequency attenuation); V1 (low frequency attenuation); V2 (severe low frequency attenuation)
  • Broad Dynamic Range
  • An improved amplifier gives the C-38B a dynamic range of greater than 116 dB, with flat frequency response and sharp directional characteristics in both uni-directional and omni-directional modes
  • Phantom Power System
  • In addition to internal battery power, the C-38B microphone is compatible for use with standardized 48V phantom powering
  • Low-Cut Filter
  • The C-38B microphone's low-cut filter switch helps eliminate low-frequency noise and proximity effect
  • Pad Switch
  • An -8dB pad switch on the C-38B microphone provides added headroom and minimizes distortion caused by transient peaks
  • FET Output Stage
  • The FET output stage of the C-38B microphone delivers high signal gain and low noise floor for superb sound quality
  • Vibration Resistant Construction
  • Designed for peak performance, the C-38B microphone's classic, vibration resistant construction provides excellent shielding against external magnetic fields and helps prevent distortion
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C38B
Product Name Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details