Visual Sound, Inc. 300 Watt Cresnet Power Supply C2N-SPWS300

Description
Crestron Electronics, Inc. Crestron control systems can put a friendly face on any complete integrated AV or automation solution. To support the myriad touchpanels, keypads, and other peripherals that make up a control system, the C2N-SPWS300 provides a convenient and compact centralized power and termination solution. Intelligent Power Distribution The C2N-SPWS300 is a 300 Watt regulated power supply designed for powering a large network of Cresnet devices. Power is supplied on eight individually managed outputs. Each output is rated for up to 75 Watts, with a total system rating of 300 Watts. Electronic circuit breaker protection is provided on every output, which can be individually monitored and reset from the control system. The voltage level at each output can even be monitored along with ambient temperature and fault status for the complete power supply system. Sequential Switching To minimize current inrush upon startup, the C2N-SPWS300 implements sequential switching of its eight outputs. The startup process may be activated automatically when AC power is applied, or when 24 Volts DC is sensed coming from the control system or another power supply. 300 Watt regulated power supply 8 independently managed outputs 16 Cresnet distribution ports Cresnet monitoring and control Expands the Cresnet power and distribution capabilities of any 2-Series control system
Description
Crestron Electronics, Inc. Crestron control systems can put a friendly face on any complete integrated AV or automation solution. To support the myriad touchpanels, keypads, and other peripherals that make up a control system, the C2N-SPWS300 provides a convenient and compact centralized power and termination solution. Intelligent Power Distribution The C2N-SPWS300 is a 300 Watt regulated power supply designed for powering a large network of Cresnet devices. Power is supplied on eight individually managed outputs. Each output is rated for up to 75 Watts, with a total system rating of 300 Watts. Electronic circuit breaker protection is provided on every output, which can be individually monitored and reset from the control system. The voltage level at each output can even be monitored along with ambient temperature and fault status for the complete power supply system. Sequential Switching To minimize current inrush upon startup, the C2N-SPWS300 implements sequential switching of its eight outputs. The startup process may be activated automatically when AC power is applied, or when 24 Volts DC is sensed coming from the control system or another power supply. 300 Watt regulated power supply 8 independently managed outputs 16 Cresnet distribution ports Cresnet monitoring and control Expands the Cresnet power and distribution capabilities of any 2-Series control system

Suppliers

Company
Product
Description
Supplier Links
300 Watt Cresnet Power Supply - C2N-SPWS300 - Visual Sound, Inc.
Broomall, PA, USA
300 Watt Cresnet Power Supply
C2N-SPWS300
300 Watt Cresnet Power Supply C2N-SPWS300
Crestron Electronics, Inc. Crestron control systems can put a friendly face on any complete integrated AV or automation solution. To support the myriad touchpanels, keypads, and other peripherals that make up a control system, the C2N-SPWS300 provides a convenient and compact centralized power and termination solution. Intelligent Power Distribution The C2N-SPWS300 is a 300 Watt regulated power supply designed for powering a large network of Cresnet devices. Power is supplied on eight individually managed outputs. Each output is rated for up to 75 Watts, with a total system rating of 300 Watts. Electronic circuit breaker protection is provided on every output, which can be individually monitored and reset from the control system. The voltage level at each output can even be monitored along with ambient temperature and fault status for the complete power supply system. Sequential Switching To minimize current inrush upon startup, the C2N-SPWS300 implements sequential switching of its eight outputs. The startup process may be activated automatically when AC power is applied, or when 24 Volts DC is sensed coming from the control system or another power supply. 300 Watt regulated power supply 8 independently managed outputs 16 Cresnet distribution ports Cresnet monitoring and control Expands the Cresnet power and distribution capabilities of any 2-Series control system

Crestron Electronics, Inc.

Crestron control systems can put a friendly face on any complete integrated AV or automation solution. To support the myriad touchpanels, keypads, and other peripherals that make up a control system, the C2N-SPWS300 provides a convenient and compact centralized power and termination solution.
Intelligent Power Distribution
The C2N-SPWS300 is a 300 Watt regulated power supply designed for powering a large network of Cresnet devices. Power is supplied on eight individually managed outputs. Each output is rated for up to 75 Watts, with a total system rating of 300 Watts. Electronic circuit breaker protection is provided on every output, which can be individually monitored and reset from the control system. The voltage level at each output can even be monitored along with ambient temperature and fault status for the complete power supply system.
Sequential Switching
To minimize current inrush upon startup, the C2N-SPWS300 implements sequential switching of its eight outputs. The startup process may be activated automatically when AC power is applied, or when 24 Volts DC is sensed coming from the control system or another power supply.

  • 300 Watt regulated power supply
  • 8 independently managed outputs
  • 16 Cresnet distribution ports
  • Cresnet monitoring and control
  • Expands the Cresnet power and distribution capabilities of any 2-Series control system
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number C2N-SPWS300
Product Name 300 Watt Cresnet Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS ISR3001B1-VRLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details