Visual Sound, Inc. 8 Inch Two-Way High Fidelity, High Output Monitor Speaker System, White C29AV-1-WH

Description
JBL Professional The Control® 29AV-1 provides improved voicing for extremely flat, high fidelity performance, extended bandwidth and well-controlled defined coverage from a compact loudspeaker. The rotatable high-frequency horn allows use of the speaker in either vertical or horizontal orientation. Consistent coverage ensures excellent sound character throughout the listening area. Moderate magnetic shielding allows use of the speaker as close as 230 mm (9) to video monitors. The top-quality line distribution transformer, designed for minimal insertion loss and reduced saturation, allows use of either 70V or 100V distributed speaker lines. In bypass position, the 8ω impedance allows use of multiple speakers on a loudspeaker line. The included InvisiBall mounting method is simple to install, aims easily and provides a high degree of theft deterrence. InvisiBall allows horizontal rotation of up to 41 degree off-axis and vertical rotation of up to 36 degree (horn end inward) or 23 degree (woofer end inward). Attachment points for the optional MTC-29UB U-bracket allows for compact installation. Weather resistance has been maximized. The woofer's cone is made of kevlar, surround is pure butyl rubber, and the driver basket is rear loaded to minimize direct exposure. The compression driver's diaphragm is pure titanium. The grille is thermoset composite coated and comes with foam to minimize incursion of water. Nickel/zinc rust-resistant terminals ensure a secure input connection. An MTC-PC2 sealed-entrance cover is included to further protect the speaker's terminals. JBL's exclusive SonicGuard overload protection is virtually inaudible to the listener, ensuring reliability while providing full fi delity sound. The cabinet will accept a variety of paints to match any decor. 37 Hz to 18 kHz frequency range (-10 dB) 150W pink noise, 300 watts continuous program power capacity 110 x 85 degree coverage with rotatable horn 115W, 55W, 28W at 70V/100V (plus 14W taps at 70V only) 8 Ohm Bypass Outdoor-rated screw down input terminal strip (with MTC-PC2 sealed entrance cover) Extremely smooth, flat frequency response with extended bandwidth 110 degree x 85 degree HF coverage, rotatable horn 110 Watt transformer for 70V or 100V lines, with 8 ohms thru SonicGuard overload protection 200 mm (8 Ohm) Kevlar cone woofer, 25 mm (1 inch) titanium diaphragm compression driver Includes InvisiBall mounting hardware, plus ten 6 mm attachment points for suspension and optional U-bracket Sealed input panel cover and screwdown input terminals Available in white
Description
JBL Professional The Control® 29AV-1 provides improved voicing for extremely flat, high fidelity performance, extended bandwidth and well-controlled defined coverage from a compact loudspeaker. The rotatable high-frequency horn allows use of the speaker in either vertical or horizontal orientation. Consistent coverage ensures excellent sound character throughout the listening area. Moderate magnetic shielding allows use of the speaker as close as 230 mm (9) to video monitors. The top-quality line distribution transformer, designed for minimal insertion loss and reduced saturation, allows use of either 70V or 100V distributed speaker lines. In bypass position, the 8ω impedance allows use of multiple speakers on a loudspeaker line. The included InvisiBall mounting method is simple to install, aims easily and provides a high degree of theft deterrence. InvisiBall allows horizontal rotation of up to 41 degree off-axis and vertical rotation of up to 36 degree (horn end inward) or 23 degree (woofer end inward). Attachment points for the optional MTC-29UB U-bracket allows for compact installation. Weather resistance has been maximized. The woofer's cone is made of kevlar, surround is pure butyl rubber, and the driver basket is rear loaded to minimize direct exposure. The compression driver's diaphragm is pure titanium. The grille is thermoset composite coated and comes with foam to minimize incursion of water. Nickel/zinc rust-resistant terminals ensure a secure input connection. An MTC-PC2 sealed-entrance cover is included to further protect the speaker's terminals. JBL's exclusive SonicGuard overload protection is virtually inaudible to the listener, ensuring reliability while providing full fi delity sound. The cabinet will accept a variety of paints to match any decor. 37 Hz to 18 kHz frequency range (-10 dB) 150W pink noise, 300 watts continuous program power capacity 110 x 85 degree coverage with rotatable horn 115W, 55W, 28W at 70V/100V (plus 14W taps at 70V only) 8 Ohm Bypass Outdoor-rated screw down input terminal strip (with MTC-PC2 sealed entrance cover) Extremely smooth, flat frequency response with extended bandwidth 110 degree x 85 degree HF coverage, rotatable horn 110 Watt transformer for 70V or 100V lines, with 8 ohms thru SonicGuard overload protection 200 mm (8 Ohm) Kevlar cone woofer, 25 mm (1 inch) titanium diaphragm compression driver Includes InvisiBall mounting hardware, plus ten 6 mm attachment points for suspension and optional U-bracket Sealed input panel cover and screwdown input terminals Available in white

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Inch Two-Way High Fidelity, High Output Monitor Speaker System, White
C29AV-1-WH
8 Inch Two-Way High Fidelity, High Output Monitor Speaker System, White C29AV-1-WH
JBL Professional The Control® 29AV-1 provides improved voicing for extremely flat, high fidelity performance, extended bandwidth and well-controlled defined coverage from a compact loudspeaker. The rotatable high-frequency horn allows use of the speaker in either vertical or horizontal orientation. Consistent coverage ensures excellent sound character throughout the listening area. Moderate magnetic shielding allows use of the speaker as close as 230 mm (9) to video monitors. The top-quality line distribution transformer, designed for minimal insertion loss and reduced saturation, allows use of either 70V or 100V distributed speaker lines. In bypass position, the 8ω impedance allows use of multiple speakers on a loudspeaker line. The included InvisiBall mounting method is simple to install, aims easily and provides a high degree of theft deterrence. InvisiBall allows horizontal rotation of up to 41 degree off-axis and vertical rotation of up to 36 degree (horn end inward) or 23 degree (woofer end inward). Attachment points for the optional MTC-29UB U-bracket allows for compact installation. Weather resistance has been maximized. The woofer's cone is made of kevlar, surround is pure butyl rubber, and the driver basket is rear loaded to minimize direct exposure. The compression driver's diaphragm is pure titanium. The grille is thermoset composite coated and comes with foam to minimize incursion of water. Nickel/zinc rust-resistant terminals ensure a secure input connection. An MTC-PC2 sealed-entrance cover is included to further protect the speaker's terminals. JBL's exclusive SonicGuard overload protection is virtually inaudible to the listener, ensuring reliability while providing full fi delity sound. The cabinet will accept a variety of paints to match any decor. 37 Hz to 18 kHz frequency range (-10 dB) 150W pink noise, 300 watts continuous program power capacity 110 x 85 degree coverage with rotatable horn 115W, 55W, 28W at 70V/100V (plus 14W taps at 70V only) 8 Ohm Bypass Outdoor-rated screw down input terminal strip (with MTC-PC2 sealed entrance cover) Extremely smooth, flat frequency response with extended bandwidth 110 degree x 85 degree HF coverage, rotatable horn 110 Watt transformer for 70V or 100V lines, with 8 ohms thru SonicGuard overload protection 200 mm (8 Ohm) Kevlar cone woofer, 25 mm (1 inch) titanium diaphragm compression driver Includes InvisiBall mounting hardware, plus ten 6 mm attachment points for suspension and optional U-bracket Sealed input panel cover and screwdown input terminals Available in white

JBL Professional

The Control® 29AV-1 provides improved voicing for extremely flat, high fidelity performance, extended bandwidth and well-controlled defined coverage from a compact loudspeaker. The rotatable high-frequency horn allows use of the speaker in either vertical or horizontal orientation. Consistent coverage ensures excellent sound character throughout the listening area. Moderate magnetic shielding allows use of the speaker as close as 230 mm (9) to video monitors. The top-quality line distribution transformer, designed for minimal insertion loss and reduced saturation, allows use of either 70V or 100V distributed speaker lines. In bypass position, the 8Ω impedance allows use of multiple speakers on a loudspeaker line. The included InvisiBall mounting method is simple to install, aims easily and provides a high degree of theft deterrence. InvisiBall allows horizontal rotation of up to 41 degree off-axis and vertical rotation of up to 36 degree (horn end inward) or 23 degree (woofer end inward). Attachment points for the optional MTC-29UB U-bracket allows for compact installation. Weather resistance has been maximized. The woofer's cone is made of kevlar, surround is pure butyl rubber, and the driver basket is rear loaded to minimize direct exposure. The compression driver's diaphragm is pure titanium. The grille is thermoset composite coated and comes with foam to minimize incursion of water. Nickel/zinc rust-resistant terminals ensure a secure input connection. An MTC-PC2 sealed-entrance cover is included to further protect the speaker's terminals. JBL's exclusive SonicGuard overload protection is virtually inaudible to the listener, ensuring reliability while providing full fi delity sound. The cabinet will accept a variety of paints to match any decor.

  • 37 Hz to 18 kHz frequency range (-10 dB)
  • 150W pink noise, 300 watts continuous program power capacity
  • 110 x 85 degree coverage with rotatable horn
  • 115W, 55W, 28W at 70V/100V (plus 14W taps at 70V only)
  • 8 Ohm Bypass
  • Outdoor-rated screw down input terminal strip (with MTC-PC2 sealed entrance cover)
  • Extremely smooth, flat frequency response with extended bandwidth
  • 110 degree x 85 degree HF coverage, rotatable horn
  • 110 Watt transformer for 70V or 100V lines, with 8 ohms thru
  • SonicGuard overload protection
  • 200 mm (8 Ohm) Kevlar cone woofer, 25 mm (1 inch) titanium diaphragm compression driver
  • Includes InvisiBall mounting hardware, plus ten 6 mm attachment points for suspension and optional U-bracket
  • Sealed input panel cover and screwdown input terminals
  • Available in white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C29AV-1-WH
Product Name 8 Inch Two-Way High Fidelity, High Output Monitor Speaker System, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102763 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Nominal Power 4 watts
Impedance 4 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
CI Series Receivers -  - Knowles
Specs
Impedance 250 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details
Speakers - 458-1135-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 350 Hz
View Details