Visual Sound, Inc. 24" 650 Series Business LED Monitor C24A650X

Description
Samsung Electronics America, Inc. The 650 Central Station makes connection to a 24" or 27" 1920 x 1080 resolution HD LED monitor as easy as walking up to it. Connect Wirelessly or Via Wired USB Samsung Central Station connects wirelessly. No cords to plug or unplug, no settings to change. As soon as users are in range, they're automatically connected. Users also have the option of connecting via USB cable, if desired. Universal Compatibility Works with any brand of PC running Windows® 7 or XP. Mac and Vista™ coming soon. Part HD Monitor, Part Wireless Docking Station Connect Wirelessly or Via Wired USB Universal Compatibility Mega ? Dynamic Contrast Ratio
Description
Samsung Electronics America, Inc. The 650 Central Station makes connection to a 24" or 27" 1920 x 1080 resolution HD LED monitor as easy as walking up to it. Connect Wirelessly or Via Wired USB Samsung Central Station connects wirelessly. No cords to plug or unplug, no settings to change. As soon as users are in range, they're automatically connected. Users also have the option of connecting via USB cable, if desired. Universal Compatibility Works with any brand of PC running Windows® 7 or XP. Mac and Vista™ coming soon. Part HD Monitor, Part Wireless Docking Station Connect Wirelessly or Via Wired USB Universal Compatibility Mega ? Dynamic Contrast Ratio

Suppliers

Company
Product
Description
Supplier Links
24
Broomall, PA, USA
24" 650 Series Business LED Monitor
C24A650X
24" 650 Series Business LED Monitor C24A650X
Samsung Electronics America, Inc. The 650 Central Station makes connection to a 24" or 27" 1920 x 1080 resolution HD LED monitor as easy as walking up to it. Connect Wirelessly or Via Wired USB Samsung Central Station connects wirelessly. No cords to plug or unplug, no settings to change. As soon as users are in range, they're automatically connected. Users also have the option of connecting via USB cable, if desired. Universal Compatibility Works with any brand of PC running Windows® 7 or XP. Mac and Vista™ coming soon. Part HD Monitor, Part Wireless Docking Station Connect Wirelessly or Via Wired USB Universal Compatibility Mega ? Dynamic Contrast Ratio

Samsung Electronics America, Inc.

The 650 Central Station makes connection to a 24" or 27" 1920 x 1080 resolution HD LED monitor as easy as walking up to it. Connect Wirelessly or Via Wired USB Samsung Central Station connects wirelessly. No cords to plug or unplug, no settings to change. As soon as users are in range, they're automatically connected. Users also have the option of connecting via USB cable, if desired. Universal Compatibility Works with any brand of PC running Windows® 7 or XP. Mac and Vista™ coming soon.

  • Part HD Monitor, Part Wireless Docking Station
  • Connect Wirelessly or Via Wired USB
  • Universal Compatibility
  • Mega ? Dynamic Contrast Ratio
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number C24A650X
Product Name 24" 650 Series Business LED Monitor
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204636 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details
Smart USB LCD Monitor - DS-90U - DoubleSight Displays
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details