Visual Sound, Inc. 12" 2-Way Dome Tweeter Style Coaxial Speaker with 60 Watt C12BT60

Description
Atlas Sound 70.7V/100V Transformer Atlas Sound Model C12BT60 is a professional quality coaxial loudspeaker for use where full range music and voice reproduction are desired. Model C12BT60 combines a 12" diameter low frequency reproducer and a 1" diameter high frequency, post-mounted reproducer. The unit features a curvelinear, treated paper cone for lower harmonic distortion and a built-in crossover network for determining proper frequency selection between the two reproducers. The competitively priced unit assures smooth frequency response in a high power handling mode. For best results, enclosures with a volume of 2 cu. ft. or greater (including Atlas Sound Models Q4412 or Q4612) are recommended. A factory installed 60 watt line transformer is included with the package, however, the transformer can be easily bypassed for 8 ohm applications.
Description
Atlas Sound 70.7V/100V Transformer Atlas Sound Model C12BT60 is a professional quality coaxial loudspeaker for use where full range music and voice reproduction are desired. Model C12BT60 combines a 12" diameter low frequency reproducer and a 1" diameter high frequency, post-mounted reproducer. The unit features a curvelinear, treated paper cone for lower harmonic distortion and a built-in crossover network for determining proper frequency selection between the two reproducers. The competitively priced unit assures smooth frequency response in a high power handling mode. For best results, enclosures with a volume of 2 cu. ft. or greater (including Atlas Sound Models Q4412 or Q4612) are recommended. A factory installed 60 watt line transformer is included with the package, however, the transformer can be easily bypassed for 8 ohm applications.

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" 2-Way Dome Tweeter Style Coaxial Speaker with 60 Watt
C12BT60
12" 2-Way Dome Tweeter Style Coaxial Speaker with 60 Watt C12BT60
Atlas Sound 70.7V/100V Transformer Atlas Sound Model C12BT60 is a professional quality coaxial loudspeaker for use where full range music and voice reproduction are desired. Model C12BT60 combines a 12" diameter low frequency reproducer and a 1" diameter high frequency, post-mounted reproducer. The unit features a curvelinear, treated paper cone for lower harmonic distortion and a built-in crossover network for determining proper frequency selection between the two reproducers. The competitively priced unit assures smooth frequency response in a high power handling mode. For best results, enclosures with a volume of 2 cu. ft. or greater (including Atlas Sound Models Q4412 or Q4612) are recommended. A factory installed 60 watt line transformer is included with the package, however, the transformer can be easily bypassed for 8 ohm applications.

Atlas Sound

70.7V/100V Transformer
Atlas Sound Model C12BT60 is a professional quality coaxial loudspeaker for use where full range music and voice reproduction are desired. Model C12BT60 combines a 12" diameter low frequency reproducer and a 1" diameter high frequency, post-mounted reproducer. The unit features a curvelinear, treated paper cone for lower harmonic distortion and a built-in crossover network for determining proper frequency selection between the two reproducers.
The competitively priced unit assures smooth frequency response in a high power handling mode. For best results, enclosures with a volume of 2 cu. ft. or greater (including Atlas Sound Models Q4412 or Q4612) are recommended.
A factory installed 60 watt line transformer is included with the package, however, the transformer can be easily bypassed for 8 ohm applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C12BT60
Product Name 12" 2-Way Dome Tweeter Style Coaxial Speaker with 60 Watt
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176049 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details