Visual Sound, Inc. Surface-mount Loudspeaker C115/C115T

Description
Martin Audio Limited The elegant surface-mount C115 loudspeaker is ideal for reproducing both speech and background music in a distributed sound system. Its unobtrusive, lightweight polypropylene injection-moulded enclosure withstands most weather conditions and protects the weather-resistant drive unit in exposed locations. 5 inch (120mm) ICT™ transducer Weather resistant enclosure and transducer Versatile mounting arrangement Application includes: Retail outlets; Hotels, bars and restaurants; Health clubs and Theme parks
Description
Martin Audio Limited The elegant surface-mount C115 loudspeaker is ideal for reproducing both speech and background music in a distributed sound system. Its unobtrusive, lightweight polypropylene injection-moulded enclosure withstands most weather conditions and protects the weather-resistant drive unit in exposed locations. 5 inch (120mm) ICT™ transducer Weather resistant enclosure and transducer Versatile mounting arrangement Application includes: Retail outlets; Hotels, bars and restaurants; Health clubs and Theme parks

Suppliers

Company
Product
Description
Supplier Links
Surface-mount Loudspeaker - C115/C115T - Visual Sound, Inc.
Broomall, PA, USA
Surface-mount Loudspeaker
C115/C115T
Surface-mount Loudspeaker C115/C115T
Martin Audio Limited The elegant surface-mount C115 loudspeaker is ideal for reproducing both speech and background music in a distributed sound system. Its unobtrusive, lightweight polypropylene injection-moulded enclosure withstands most weather conditions and protects the weather-resistant drive unit in exposed locations. 5 inch (120mm) ICT™ transducer Weather resistant enclosure and transducer Versatile mounting arrangement Application includes: Retail outlets; Hotels, bars and restaurants; Health clubs and Theme parks

Martin Audio Limited

The elegant surface-mount C115 loudspeaker is ideal for reproducing both speech and background music in a distributed sound system. Its unobtrusive, lightweight polypropylene injection-moulded enclosure withstands most weather conditions and protects the weather-resistant drive unit in exposed locations.

  • 5 inch (120mm) ICT™ transducer
  • Weather resistant enclosure and transducer
  • Versatile mounting arrangement
  • Application includes: Retail outlets; Hotels, bars and restaurants; Health clubs and Theme parks
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C115/C115T
Product Name Surface-mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details