Visual Sound, Inc. Fire Rated 8" 10oz Dual Cone Loudspeakers 25/70.7V-4W xfmr C10AT72FRK

Description
Atlas Sound Atlas Sound has developed the only speaker assemblies that are UL classified for fire-resistance in the United States and Canada. The C10AT72FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). The C10AT72FRK assembly includes an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. The C10AT72FRK enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer combinations approved for use in the C10AT72FRK assembly is an FR version of the industry standard Atlas Sound Strategy Series C10AT72 loudspeaker.
Description
Atlas Sound Atlas Sound has developed the only speaker assemblies that are UL classified for fire-resistance in the United States and Canada. The C10AT72FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). The C10AT72FRK assembly includes an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. The C10AT72FRK enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer combinations approved for use in the C10AT72FRK assembly is an FR version of the industry standard Atlas Sound Strategy Series C10AT72 loudspeaker.

Suppliers

Company
Product
Description
Supplier Links
Fire Rated 8
Broomall, PA, USA
Fire Rated 8" 10oz Dual Cone Loudspeakers 25/70.7V-4W xfmr
C10AT72FRK
Fire Rated 8" 10oz Dual Cone Loudspeakers 25/70.7V-4W xfmr C10AT72FRK
Atlas Sound Atlas Sound has developed the only speaker assemblies that are UL classified for fire-resistance in the United States and Canada. The C10AT72FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). The C10AT72FRK assembly includes an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. The C10AT72FRK enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer combinations approved for use in the C10AT72FRK assembly is an FR version of the industry standard Atlas Sound Strategy Series C10AT72 loudspeaker.

Atlas Sound

Atlas Sound has developed the only speaker assemblies that are UL classified for fire-resistance in the United States and Canada. The C10AT72FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). The C10AT72FRK assembly includes an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. The C10AT72FRK enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer combinations approved for use in the C10AT72FRK assembly is an FR version of the industry standard Atlas Sound Strategy Series C10AT72 loudspeaker.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C10AT72FRK
Product Name Fire Rated 8" 10oz Dual Cone Loudspeakers 25/70.7V-4W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
V-5.2-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 90.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details