Visual Sound, Inc. Handheld Condenser C05 CL

Description
Samson Technologies Corp. The Samson C05 handheld condenser has been added to the ConcertLine Series. It's great for obtaining studio quality vocals for live performance. The C05 features a 19mm multi-axis shock mounted capsule, condenser optimized cardioid pickup pattern, gold plated XLR connection and 48-volt phantom power operation. Included is an XLR mic cable, mic stand clip and carry pouch.
Description
Samson Technologies Corp. The Samson C05 handheld condenser has been added to the ConcertLine Series. It's great for obtaining studio quality vocals for live performance. The C05 features a 19mm multi-axis shock mounted capsule, condenser optimized cardioid pickup pattern, gold plated XLR connection and 48-volt phantom power operation. Included is an XLR mic cable, mic stand clip and carry pouch.

Suppliers

Company
Product
Description
Supplier Links
Handheld Condenser - C05 CL - Visual Sound, Inc.
Broomall, PA, USA
Handheld Condenser
C05 CL
Handheld Condenser C05 CL
Samson Technologies Corp. The Samson C05 handheld condenser has been added to the ConcertLine Series. It's great for obtaining studio quality vocals for live performance. The C05 features a 19mm multi-axis shock mounted capsule, condenser optimized cardioid pickup pattern, gold plated XLR connection and 48-volt phantom power operation. Included is an XLR mic cable, mic stand clip and carry pouch.

Samson Technologies Corp.

The Samson C05 handheld condenser has been added to the ConcertLine Series. It's great for obtaining studio quality vocals for live performance. The C05 features a 19mm multi-axis shock mounted capsule, condenser optimized cardioid pickup pattern, gold plated XLR connection and 48-volt phantom power operation. Included is an XLR mic cable, mic stand clip and carry pouch.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C05 CL
Product Name Handheld Condenser
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details