Visual Sound, Inc. Multi-Pattern Condenser Microphone C03

Description
Samson Technologies Corp. featuring Switchable SuperCardioid, Omni and figure-8 pickup patterns and dual 19mm capsule design *Switchable SuperCardioid, Omni and figure-8 pickup patterns *Dual 19mm capsule design *Switchable high-pass filter and 10dB pad *Gold-plated XLR connectors *Carry Case & swivel mount included *Optional SP01 shock-mount available
Description
Samson Technologies Corp. featuring Switchable SuperCardioid, Omni and figure-8 pickup patterns and dual 19mm capsule design *Switchable SuperCardioid, Omni and figure-8 pickup patterns *Dual 19mm capsule design *Switchable high-pass filter and 10dB pad *Gold-plated XLR connectors *Carry Case & swivel mount included *Optional SP01 shock-mount available

Suppliers

Company
Product
Description
Supplier Links
Multi-Pattern Condenser Microphone - C03 - Visual Sound, Inc.
Broomall, PA, USA
Multi-Pattern Condenser Microphone
C03
Multi-Pattern Condenser Microphone C03
Samson Technologies Corp. featuring Switchable SuperCardioid, Omni and figure-8 pickup patterns and dual 19mm capsule design *Switchable SuperCardioid, Omni and figure-8 pickup patterns *Dual 19mm capsule design *Switchable high-pass filter and 10dB pad *Gold-plated XLR connectors *Carry Case & swivel mount included *Optional SP01 shock-mount available

Samson Technologies Corp. featuring Switchable SuperCardioid, Omni and figure-8 pickup patterns and dual 19mm capsule design

*Switchable SuperCardioid, Omni and figure-8 pickup patterns *Dual 19mm capsule design *Switchable high-pass filter and 10dB pad *Gold-plated XLR connectors *Carry Case & swivel mount included *Optional SP01 shock-mount available

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C03
Product Name Multi-Pattern Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Condenser Vocal Microphone - CX112B Condenser Vocal Condenser Instrument Studio Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 20 to 20000 Hz
Sensitivity 18 mV/Pa (124104 mV/psi)
View Details