Visual Sound, Inc. Half Pencil Condenser Mic C02H

Description
Samson Technologies Corp. The C02H mini pencil condenser brings a high level of accuracy and audio performance to instrument miccing applications. Perfect for miccing Hi-Hats thanks to its smooth top end and ability to capture fast attack transients. The C02H has a shock-mounted mic clip to minimize noise, and comes with a carry pouch.
Description
Samson Technologies Corp. The C02H mini pencil condenser brings a high level of accuracy and audio performance to instrument miccing applications. Perfect for miccing Hi-Hats thanks to its smooth top end and ability to capture fast attack transients. The C02H has a shock-mounted mic clip to minimize noise, and comes with a carry pouch.

Suppliers

Company
Product
Description
Supplier Links
Half Pencil Condenser Mic - C02H - Visual Sound, Inc.
Broomall, PA, USA
Half Pencil Condenser Mic
C02H
Half Pencil Condenser Mic C02H
Samson Technologies Corp. The C02H mini pencil condenser brings a high level of accuracy and audio performance to instrument miccing applications. Perfect for miccing Hi-Hats thanks to its smooth top end and ability to capture fast attack transients. The C02H has a shock-mounted mic clip to minimize noise, and comes with a carry pouch.

Samson Technologies Corp.

The C02H mini pencil condenser brings a high level of accuracy and audio performance to instrument miccing applications. Perfect for miccing Hi-Hats thanks to its smooth top end and ability to capture fast attack transients. The C02H has a shock-mounted mic clip to minimize noise, and comes with a carry pouch.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C02H
Product Name Half Pencil Condenser Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Condenser Instrument Microphone - f90 Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 8.8 mV/Pa (60673 mV/psi)
View Details