Visual Sound, Inc. Studio Condenser Kit C01 / C02 CL

Description
Samson Technologies Corp. - A great addition to the ConcertLine series is the C01 / C02 Studio Condenser Kit. Included in the package is a C01 large diaphragm condenser and a C02 pencil condenser. A great addition to the ConcertLine series is the C01 / C02 Studio Condenser Kit. Included in the package is a C01 large diaphragm condenser and a C02 pencil condenser, two recording tools that are a must for any musician. The C01 condenser microphone features a 19mm internal shock mounted diaphragm and cardioid pick up pattern. The C02 pencil condenser excels with a cardioid pickup pattern and an extended frequency response that really captures the fine nuances of recorded instruments. Solid construction, gold plated XLR connections and 48-Volt phantom power operation are all standard features for these ConcertLine condensers. The two microphones when teamed together are great for capturing acoustic instruments like guitar, percussion, piano or any thing where clean precise, articulate sound are a must.
Description
Samson Technologies Corp. - A great addition to the ConcertLine series is the C01 / C02 Studio Condenser Kit. Included in the package is a C01 large diaphragm condenser and a C02 pencil condenser. A great addition to the ConcertLine series is the C01 / C02 Studio Condenser Kit. Included in the package is a C01 large diaphragm condenser and a C02 pencil condenser, two recording tools that are a must for any musician. The C01 condenser microphone features a 19mm internal shock mounted diaphragm and cardioid pick up pattern. The C02 pencil condenser excels with a cardioid pickup pattern and an extended frequency response that really captures the fine nuances of recorded instruments. Solid construction, gold plated XLR connections and 48-Volt phantom power operation are all standard features for these ConcertLine condensers. The two microphones when teamed together are great for capturing acoustic instruments like guitar, percussion, piano or any thing where clean precise, articulate sound are a must.

Suppliers

Company
Product
Description
Supplier Links
Studio Condenser Kit - C01 / C02 CL - Visual Sound, Inc.
Broomall, PA, USA
Studio Condenser Kit
C01 / C02 CL
Studio Condenser Kit C01 / C02 CL
Samson Technologies Corp. - A great addition to the ConcertLine series is the C01 / C02 Studio Condenser Kit. Included in the package is a C01 large diaphragm condenser and a C02 pencil condenser. A great addition to the ConcertLine series is the C01 / C02 Studio Condenser Kit. Included in the package is a C01 large diaphragm condenser and a C02 pencil condenser, two recording tools that are a must for any musician. The C01 condenser microphone features a 19mm internal shock mounted diaphragm and cardioid pick up pattern. The C02 pencil condenser excels with a cardioid pickup pattern and an extended frequency response that really captures the fine nuances of recorded instruments. Solid construction, gold plated XLR connections and 48-Volt phantom power operation are all standard features for these ConcertLine condensers. The two microphones when teamed together are great for capturing acoustic instruments like guitar, percussion, piano or any thing where clean precise, articulate sound are a must.

Samson Technologies Corp. - A great addition to the ConcertLine series is the C01 / C02 Studio Condenser Kit. Included in the package is a C01 large diaphragm condenser and a C02 pencil condenser.

A great addition to the ConcertLine series is the C01 / C02 Studio Condenser Kit. Included in the package is a C01 large diaphragm condenser and a C02 pencil condenser, two recording tools that are a must for any musician. The C01 condenser microphone features a 19mm internal shock mounted diaphragm and cardioid pick up pattern. The C02 pencil condenser excels with a cardioid pickup pattern and an extended frequency response that really captures the fine nuances of recorded instruments. Solid construction, gold plated XLR connections and 48-Volt phantom power operation are all standard features for these ConcertLine condensers. The two microphones when teamed together are great for capturing acoustic instruments like guitar, percussion, piano or any thing where clean precise, articulate sound are a must.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C01 / C02 CL
Product Name Studio Condenser Kit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details