Visual Sound, Inc. PowerPro Tripod Bag C-TP50

Description
Califone International, Inc. Double-handled Cordura Nylon bag with top flap zipper access, roomy enough to carry two tripods.
Description
Califone International, Inc. Double-handled Cordura Nylon bag with top flap zipper access, roomy enough to carry two tripods.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PowerPro Tripod Bag
C-TP50
PowerPro Tripod Bag C-TP50
Califone International, Inc. Double-handled Cordura Nylon bag with top flap zipper access, roomy enough to carry two tripods.

Califone International, Inc.

Double-handled Cordura Nylon bag with top flap zipper access, roomy enough to carry two tripods.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C-TP50
Product Name PowerPro Tripod Bag
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 7903975 - RS Components, Ltd.
Specs
Impedance 32 ohms
Size 0.91 inch (23 mm)
View Details
EF-500 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 6 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details