Visual Sound, Inc. 4 Channel Amplifier C 68:4

Description
Lab.gruppen The C 68:4 delivers an amazing 4 x 1700 W at 4 ohms making this amplifier powerful enough for the most demanding of installed sound applications. Packaged in only 2U this is extreme power-density - arguably the highest and most impressive for an installation-dedicat ed amplifier. Unprecedented power density Four Channels Lo-Z or Hi-Z (70V/100V) Patented Class TD amplifier topology Voltage Peak Limiter (VPL) Phoenix-type input connectors Screw terminal output connectors Comprehensive protection and warning Efficient and uniform Intercooler® cooling NomadLink® network ready
Description
Lab.gruppen The C 68:4 delivers an amazing 4 x 1700 W at 4 ohms making this amplifier powerful enough for the most demanding of installed sound applications. Packaged in only 2U this is extreme power-density - arguably the highest and most impressive for an installation-dedicat ed amplifier. Unprecedented power density Four Channels Lo-Z or Hi-Z (70V/100V) Patented Class TD amplifier topology Voltage Peak Limiter (VPL) Phoenix-type input connectors Screw terminal output connectors Comprehensive protection and warning Efficient and uniform Intercooler® cooling NomadLink® network ready

Suppliers

Company
Product
Description
Supplier Links
4 Channel Amplifier - C 68:4 - Visual Sound, Inc.
Broomall, PA, USA
4 Channel Amplifier
C 68:4
4 Channel Amplifier C 68:4
Lab.gruppen The C 68:4 delivers an amazing 4 x 1700 W at 4 ohms making this amplifier powerful enough for the most demanding of installed sound applications. Packaged in only 2U this is extreme power-density - arguably the highest and most impressive for an installation-dedicat ed amplifier. Unprecedented power density Four Channels Lo-Z or Hi-Z (70V/100V) Patented Class TD amplifier topology Voltage Peak Limiter (VPL) Phoenix-type input connectors Screw terminal output connectors Comprehensive protection and warning Efficient and uniform Intercooler® cooling NomadLink® network ready

Lab.gruppen

The C 68:4 delivers an amazing 4 x 1700 W at 4 ohms making this amplifier powerful enough for the most demanding of installed sound applications. Packaged in only 2U this is extreme power-density - arguably the highest and most impressive for an installation-dedicated amplifier.

  • Unprecedented power density
  • Four Channels
  • Lo-Z or Hi-Z (70V/100V)
  • Patented Class TD amplifier topology
  • Voltage Peak Limiter (VPL)
  • Phoenix-type input connectors
  • Screw terminal output connectors
  • Comprehensive protection and warning
  • Efficient and uniform Intercooler® cooling
  • NomadLink® network ready
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number C 68:4
Product Name 4 Channel Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details