Visual Sound, Inc. Head-worn Condenser Microphone for B 29 L Battery Power Supply C 520 L

Description
AKG Acoustics, U.S. Head-worn condenser microphone for B 29 L battery power supply Head-worn condenser microphone with maximum dynamic range for perfect vocal sound. Its cardioid polar pattern effectively rejects unwanted ambient noise. An ideal choice for frontmen, singing keyboardists, drummers, guitarists, and dancers. The microphone arm mounts either on the left or right side of the headband as desired. The C 520 provides the perfect solution for any performer needing a handsfree microphone. A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone. Versions: C 520 for external phantom powering C 520 L for use with the B 29 L battery power supply, AKG WMS Series bodypack transmitters, or the MPA V L adapter for external phantom powering.
Description
AKG Acoustics, U.S. Head-worn condenser microphone for B 29 L battery power supply Head-worn condenser microphone with maximum dynamic range for perfect vocal sound. Its cardioid polar pattern effectively rejects unwanted ambient noise. An ideal choice for frontmen, singing keyboardists, drummers, guitarists, and dancers. The microphone arm mounts either on the left or right side of the headband as desired. The C 520 provides the perfect solution for any performer needing a handsfree microphone. A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone. Versions: C 520 for external phantom powering C 520 L for use with the B 29 L battery power supply, AKG WMS Series bodypack transmitters, or the MPA V L adapter for external phantom powering.

Suppliers

Company
Product
Description
Supplier Links
Head-worn Condenser Microphone for B 29 L Battery Power Supply - C 520 L - Visual Sound, Inc.
Broomall, PA, USA
Head-worn Condenser Microphone for B 29 L Battery Power Supply
C 520 L
Head-worn Condenser Microphone for B 29 L Battery Power Supply C 520 L
AKG Acoustics, U.S. Head-worn condenser microphone for B 29 L battery power supply Head-worn condenser microphone with maximum dynamic range for perfect vocal sound. Its cardioid polar pattern effectively rejects unwanted ambient noise. An ideal choice for frontmen, singing keyboardists, drummers, guitarists, and dancers. The microphone arm mounts either on the left or right side of the headband as desired. The C 520 provides the perfect solution for any performer needing a handsfree microphone. A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone. Versions: C 520 for external phantom powering C 520 L for use with the B 29 L battery power supply, AKG WMS Series bodypack transmitters, or the MPA V L adapter for external phantom powering.

AKG Acoustics, U.S.

Head-worn condenser microphone for B 29 L battery power supply

Head-worn condenser microphone with maximum dynamic range for perfect vocal sound. Its cardioid polar pattern effectively rejects unwanted ambient noise. An ideal choice for frontmen, singing keyboardists, drummers, guitarists, and dancers. The microphone arm mounts either on the left or right side of the headband as desired. The C 520 provides the perfect solution for any performer needing a handsfree microphone.
A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone.
Versions:
C 520 for external phantom powering
C 520 L for use with the B 29 L battery power supply, AKG WMS Series bodypack transmitters, or the MPA V L adapter for external phantom powering.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 520 L
Product Name Head-worn Condenser Microphone for B 29 L Battery Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers