Visual Sound, Inc. Wind Instrument MicroMic C 519 ML

Description
AKG Acoustics, U.S. The C 519ML is a brass/wind instrument microphone that is fixed to the instrument's bell by means of a solid clamp. It is terminated in a mini-XLR connector for use with AKG wireless systems and can be converted to a standard 3-pin XLR-type output by using the optional MPAVL adapter cable. Thanks to its tight pickup pattern and well-tailored response, the C 519M delivers accurate, detailed sound with minimal feedback problems. The C 519ML also comes with the A 400 adapter that allows AKG WMS40 and WMS 450 bodypack transmitters to be attached directly to the microphone, eliminating cumbersome cable runs and giving musicians maximum freedom of movement. Miniature clip-on condenser microphone for use with brass and woodwind instruments Long gooseneck for easy, accurate positioning of the microphone Detachable output with locking mini-XLR output cable makes setup and transportation easier Heavy-duty shock mount greatly reduces mechanical noise and vibration Comes with A400 adapter plate that allows AKG WMS40PRO and WMS450 bodypack transmitters to be attached directly to the microphone Tight cardioid pickup ensures freedom from feedback and minimal pickup of off-axis sources
Description
AKG Acoustics, U.S. The C 519ML is a brass/wind instrument microphone that is fixed to the instrument's bell by means of a solid clamp. It is terminated in a mini-XLR connector for use with AKG wireless systems and can be converted to a standard 3-pin XLR-type output by using the optional MPAVL adapter cable. Thanks to its tight pickup pattern and well-tailored response, the C 519M delivers accurate, detailed sound with minimal feedback problems. The C 519ML also comes with the A 400 adapter that allows AKG WMS40 and WMS 450 bodypack transmitters to be attached directly to the microphone, eliminating cumbersome cable runs and giving musicians maximum freedom of movement. Miniature clip-on condenser microphone for use with brass and woodwind instruments Long gooseneck for easy, accurate positioning of the microphone Detachable output with locking mini-XLR output cable makes setup and transportation easier Heavy-duty shock mount greatly reduces mechanical noise and vibration Comes with A400 adapter plate that allows AKG WMS40PRO and WMS450 bodypack transmitters to be attached directly to the microphone Tight cardioid pickup ensures freedom from feedback and minimal pickup of off-axis sources

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wind Instrument MicroMic
C 519 ML
Wind Instrument MicroMic C 519 ML
AKG Acoustics, U.S. The C 519ML is a brass/wind instrument microphone that is fixed to the instrument's bell by means of a solid clamp. It is terminated in a mini-XLR connector for use with AKG wireless systems and can be converted to a standard 3-pin XLR-type output by using the optional MPAVL adapter cable. Thanks to its tight pickup pattern and well-tailored response, the C 519M delivers accurate, detailed sound with minimal feedback problems. The C 519ML also comes with the A 400 adapter that allows AKG WMS40 and WMS 450 bodypack transmitters to be attached directly to the microphone, eliminating cumbersome cable runs and giving musicians maximum freedom of movement. Miniature clip-on condenser microphone for use with brass and woodwind instruments Long gooseneck for easy, accurate positioning of the microphone Detachable output with locking mini-XLR output cable makes setup and transportation easier Heavy-duty shock mount greatly reduces mechanical noise and vibration Comes with A400 adapter plate that allows AKG WMS40PRO and WMS450 bodypack transmitters to be attached directly to the microphone Tight cardioid pickup ensures freedom from feedback and minimal pickup of off-axis sources

AKG Acoustics, U.S.

The C 519ML is a brass/wind instrument microphone that is fixed to the instrument's bell by means of a solid clamp. It is terminated in a mini-XLR connector for use with AKG wireless systems and can be converted to a standard 3-pin XLR-type output by using the optional MPAVL adapter cable. Thanks to its tight pickup pattern and well-tailored response, the C 519M delivers accurate, detailed sound with minimal feedback problems. The C 519ML also comes with the A 400 adapter that allows AKG WMS40 and WMS 450 bodypack transmitters to be attached directly to the microphone, eliminating cumbersome cable runs and giving musicians maximum freedom of movement.

  • Miniature clip-on condenser microphone for use with brass and woodwind instruments
  • Long gooseneck for easy, accurate positioning of the microphone
  • Detachable output with locking mini-XLR output cable makes setup and transportation easier
  • Heavy-duty shock mount greatly reduces mechanical noise and vibration
  • Comes with A400 adapter plate that allows AKG WMS40PRO and WMS450 bodypack transmitters to be attached directly to the microphone
  • Tight cardioid pickup ensures freedom from feedback and minimal pickup of off-axis sources
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 519 ML
Product Name Wind Instrument MicroMic
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details