Visual Sound, Inc. Wind Instrument MicroMic C 519 M

Description
AKG Acoustics, U.S. The C 519 is a miniature-sized brass/wind instrument microphone that is attached to the instrument's bell by means of a solid clamp. The C 519M is a miniature-sized condenser microphone designed for use on brass/wind instruments that can be attached to the instrument's bell by means of a solid clamp.The C 519M's responsee brings out the best in any instrument with its solid, powerful sound. The C 519M also features a bass roll-off switch that's built into the output connector to adapt to the sound of various instruments. The rubber clamp won't damage the instrument and the metal-wrapped capsule and all the hardware are rugged enough for stage use. Well-tailored frequency response brings out the best in wood and brass instruments Detachable microphone cable makes setup and transportation simpler Miniature gooseneck with heavy-duty shock mounting for accurate placement and excellent isolation Switchable bass roll-off filter on output connector Rubberized clamp for simple, secure mounting Adaptable to phantom powering or for wireless operation Hypercardioid pattern for good isolation from other players and floor monitors
Description
AKG Acoustics, U.S. The C 519 is a miniature-sized brass/wind instrument microphone that is attached to the instrument's bell by means of a solid clamp. The C 519M is a miniature-sized condenser microphone designed for use on brass/wind instruments that can be attached to the instrument's bell by means of a solid clamp.The C 519M's responsee brings out the best in any instrument with its solid, powerful sound. The C 519M also features a bass roll-off switch that's built into the output connector to adapt to the sound of various instruments. The rubber clamp won't damage the instrument and the metal-wrapped capsule and all the hardware are rugged enough for stage use. Well-tailored frequency response brings out the best in wood and brass instruments Detachable microphone cable makes setup and transportation simpler Miniature gooseneck with heavy-duty shock mounting for accurate placement and excellent isolation Switchable bass roll-off filter on output connector Rubberized clamp for simple, secure mounting Adaptable to phantom powering or for wireless operation Hypercardioid pattern for good isolation from other players and floor monitors

Suppliers

Company
Product
Description
Supplier Links
Wind Instrument MicroMic - C 519 M - Visual Sound, Inc.
Broomall, PA, USA
Wind Instrument MicroMic
C 519 M
Wind Instrument MicroMic C 519 M
AKG Acoustics, U.S. The C 519 is a miniature-sized brass/wind instrument microphone that is attached to the instrument's bell by means of a solid clamp. The C 519M is a miniature-sized condenser microphone designed for use on brass/wind instruments that can be attached to the instrument's bell by means of a solid clamp.The C 519M's responsee brings out the best in any instrument with its solid, powerful sound. The C 519M also features a bass roll-off switch that's built into the output connector to adapt to the sound of various instruments. The rubber clamp won't damage the instrument and the metal-wrapped capsule and all the hardware are rugged enough for stage use. Well-tailored frequency response brings out the best in wood and brass instruments Detachable microphone cable makes setup and transportation simpler Miniature gooseneck with heavy-duty shock mounting for accurate placement and excellent isolation Switchable bass roll-off filter on output connector Rubberized clamp for simple, secure mounting Adaptable to phantom powering or for wireless operation Hypercardioid pattern for good isolation from other players and floor monitors

AKG Acoustics, U.S.

The C 519 is a miniature-sized brass/wind instrument microphone that is attached to the instrument's bell by means of a solid clamp.

The C 519M is a miniature-sized condenser microphone designed for use on brass/wind instruments that can be attached to the instrument's bell by means of a solid clamp.The C 519M's responsee brings out the best in any instrument with its solid, powerful sound. The C 519M also features a bass roll-off switch that's built into the output connector to adapt to the sound of various instruments. The rubber clamp won't damage the instrument and the metal-wrapped capsule and all the hardware are rugged enough for stage use.

  • Well-tailored frequency response brings out the best in wood and brass instruments
  • Detachable microphone cable makes setup and transportation simpler
  • Miniature gooseneck with heavy-duty shock mounting for accurate placement and excellent isolation
  • Switchable bass roll-off filter on output connector
  • Rubberized clamp for simple, secure mounting
  • Adaptable to phantom powering or for wireless operation
  • Hypercardioid pattern for good isolation from other players and floor monitors
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 519 M
Product Name Wind Instrument MicroMic
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Condenser Vocal Microphone - HT5 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details