Visual Sound, Inc. Professional handheld cardioid condenser vocal microphone C 5

Description
AKG Acoustics, U.S. The AKG C 5 is a professional cardioid condenser microphone designed for critical live sound applications. The C 5 features a condenser capsule with a 24-carat gold-plated case for optimum conductivity and resistance to corrosion and humidity. The capsule comes with AKG's presence boost adapter factory-installed that adds ~5 dB in the critical 4,000 - 8,000 Hz range to bring voices forward in the mix and ensure the audience hears every nuance perfectly. If extra vocal presence isn't required, the adapter can be removed quickly and easily. The C 5's internal suspension reduces handling noise to nearly zero so the audience hears the pure sound of the voice. The C 5 has other deluxe features including gold-plated XLR outputs for loss-free signal transfer, a very rugged and roadworthy chassis with thick wire-mesh grille that is dent-resistant and a bumper that helps minimize shocks and thuds. The C 5 is a premium-quality European-built condenser vocal microphone. High-performance condenser vocal microphone designed for critical live sound applications 24-carat gold-plated transducer case delivers optimum conductivity and resistance to corrosion and humidity Built-in AKG presence boost adapter adds clarity and intelligibility to voices and can be removed if added presence isn't required Rugged, roadworthy chassis with heavy-duty die-cast handle, thick wire-mesh spring steel grille screen and rubber bumper to minimize shock noise Internal elastic suspension reduces handling noise to near zero levels Cardioid pickup pattern is optimized for use with in-ear monitor systems and maximizes gain-before-feedback Premium European build quality backed by two-year parts and labor warranty from AKG
Description
AKG Acoustics, U.S. The AKG C 5 is a professional cardioid condenser microphone designed for critical live sound applications. The C 5 features a condenser capsule with a 24-carat gold-plated case for optimum conductivity and resistance to corrosion and humidity. The capsule comes with AKG's presence boost adapter factory-installed that adds ~5 dB in the critical 4,000 - 8,000 Hz range to bring voices forward in the mix and ensure the audience hears every nuance perfectly. If extra vocal presence isn't required, the adapter can be removed quickly and easily. The C 5's internal suspension reduces handling noise to nearly zero so the audience hears the pure sound of the voice. The C 5 has other deluxe features including gold-plated XLR outputs for loss-free signal transfer, a very rugged and roadworthy chassis with thick wire-mesh grille that is dent-resistant and a bumper that helps minimize shocks and thuds. The C 5 is a premium-quality European-built condenser vocal microphone. High-performance condenser vocal microphone designed for critical live sound applications 24-carat gold-plated transducer case delivers optimum conductivity and resistance to corrosion and humidity Built-in AKG presence boost adapter adds clarity and intelligibility to voices and can be removed if added presence isn't required Rugged, roadworthy chassis with heavy-duty die-cast handle, thick wire-mesh spring steel grille screen and rubber bumper to minimize shock noise Internal elastic suspension reduces handling noise to near zero levels Cardioid pickup pattern is optimized for use with in-ear monitor systems and maximizes gain-before-feedback Premium European build quality backed by two-year parts and labor warranty from AKG

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Professional handheld cardioid condenser vocal microphone
C 5
Professional handheld cardioid condenser vocal microphone C 5
AKG Acoustics, U.S. The AKG C 5 is a professional cardioid condenser microphone designed for critical live sound applications. The C 5 features a condenser capsule with a 24-carat gold-plated case for optimum conductivity and resistance to corrosion and humidity. The capsule comes with AKG's presence boost adapter factory-installed that adds ~5 dB in the critical 4,000 - 8,000 Hz range to bring voices forward in the mix and ensure the audience hears every nuance perfectly. If extra vocal presence isn't required, the adapter can be removed quickly and easily. The C 5's internal suspension reduces handling noise to nearly zero so the audience hears the pure sound of the voice. The C 5 has other deluxe features including gold-plated XLR outputs for loss-free signal transfer, a very rugged and roadworthy chassis with thick wire-mesh grille that is dent-resistant and a bumper that helps minimize shocks and thuds. The C 5 is a premium-quality European-built condenser vocal microphone. High-performance condenser vocal microphone designed for critical live sound applications 24-carat gold-plated transducer case delivers optimum conductivity and resistance to corrosion and humidity Built-in AKG presence boost adapter adds clarity and intelligibility to voices and can be removed if added presence isn't required Rugged, roadworthy chassis with heavy-duty die-cast handle, thick wire-mesh spring steel grille screen and rubber bumper to minimize shock noise Internal elastic suspension reduces handling noise to near zero levels Cardioid pickup pattern is optimized for use with in-ear monitor systems and maximizes gain-before-feedback Premium European build quality backed by two-year parts and labor warranty from AKG

AKG Acoustics, U.S.

The AKG C 5 is a professional cardioid condenser microphone designed for critical live sound applications. The C 5 features a condenser capsule with a 24-carat gold-plated case for optimum conductivity and resistance to corrosion and humidity. The capsule comes with AKG's presence boost adapter factory-installed that adds ~5 dB in the critical 4,000 - 8,000 Hz range to bring voices forward in the mix and ensure the audience hears every nuance perfectly. If extra vocal presence isn't required, the adapter can be removed quickly and easily. The C 5's internal suspension reduces handling noise to nearly zero so the audience hears the pure sound of the voice. The C 5 has other deluxe features including gold-plated XLR outputs for loss-free signal transfer, a very rugged and roadworthy chassis with thick wire-mesh grille that is dent-resistant and a bumper that helps minimize shocks and thuds. The C 5 is a premium-quality European-built condenser vocal microphone.

  • High-performance condenser vocal microphone designed for critical live sound applications
  • 24-carat gold-plated transducer case delivers optimum conductivity and resistance to corrosion and humidity
  • Built-in AKG presence boost adapter adds clarity and intelligibility to voices and can be removed if added presence isn't required
  • Rugged, roadworthy chassis with heavy-duty die-cast handle, thick wire-mesh spring steel grille screen and rubber bumper to minimize shock noise
  • Internal elastic suspension reduces handling noise to near zero levels
  • Cardioid pickup pattern is optimized for use with in-ear monitor systems and maximizes gain-before-feedback
  • Premium European build quality backed by two-year parts and labor warranty from AKG
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 5
Product Name Professional handheld cardioid condenser vocal microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Installed Sound Microphone - ADX10 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details