Visual Sound, Inc. Output module for use with Ultra-Linear Series capsules C 480 B

Description
AKG Acoustics, U.S. The C 480 B is part of a modular microphone system designed specifically for state-of-the-art audio quality and maximum flexibility. The C 480B's electronic circuitry coupled to a transformerless outp... The C 480 B is part of a modular microphone system designed specifically for state-of-the-art audio quality and maximum flexibility. The C 480B's electronic circuitry coupled to a transformerless output stage assures completely linear transfer characteristics across the entire audio bandwidth, while achieving self-noise figures close to the theoretical minimum. This, in combination with a typical SPL handling capability of 140 dB broadband means a dynamic range exceeding 125 dB, making the system suitable for the most critical digital recording applications. Gold plated switch and connector contacts guarantee consistent performance. A specially designed output stage drives difficult loads (e.g. excessively long cables) with no signal degradation. Two sets of switches offer a two-step high-pass filter, and two gain manipulation stages of either -10 dB or +6 dB. Choice of various capsules: CK 61-ULS, CK 62-ULS, CK 63-ULS, CK 69-ULS State-of-the-art audio circuitry and transformerless output section delivers incredible performance and wide dynamic range Three-position gain control (0, +6 and -10dB) for flexibility in use Three-position bass cut (flat, 75 Hz, 150 Hz, 12-dB-per-octave) for an array of applications Large selection of capsules and modules for any application Requires 48-volt phantom power
Description
AKG Acoustics, U.S. The C 480 B is part of a modular microphone system designed specifically for state-of-the-art audio quality and maximum flexibility. The C 480B's electronic circuitry coupled to a transformerless outp... The C 480 B is part of a modular microphone system designed specifically for state-of-the-art audio quality and maximum flexibility. The C 480B's electronic circuitry coupled to a transformerless output stage assures completely linear transfer characteristics across the entire audio bandwidth, while achieving self-noise figures close to the theoretical minimum. This, in combination with a typical SPL handling capability of 140 dB broadband means a dynamic range exceeding 125 dB, making the system suitable for the most critical digital recording applications. Gold plated switch and connector contacts guarantee consistent performance. A specially designed output stage drives difficult loads (e.g. excessively long cables) with no signal degradation. Two sets of switches offer a two-step high-pass filter, and two gain manipulation stages of either -10 dB or +6 dB. Choice of various capsules: CK 61-ULS, CK 62-ULS, CK 63-ULS, CK 69-ULS State-of-the-art audio circuitry and transformerless output section delivers incredible performance and wide dynamic range Three-position gain control (0, +6 and -10dB) for flexibility in use Three-position bass cut (flat, 75 Hz, 150 Hz, 12-dB-per-octave) for an array of applications Large selection of capsules and modules for any application Requires 48-volt phantom power

Suppliers

Company
Product
Description
Supplier Links
Output module for use with Ultra-Linear Series capsules - C 480 B - Visual Sound, Inc.
Broomall, PA, USA
Output module for use with Ultra-Linear Series capsules
C 480 B
Output module for use with Ultra-Linear Series capsules C 480 B
AKG Acoustics, U.S. The C 480 B is part of a modular microphone system designed specifically for state-of-the-art audio quality and maximum flexibility. The C 480B's electronic circuitry coupled to a transformerless outp... The C 480 B is part of a modular microphone system designed specifically for state-of-the-art audio quality and maximum flexibility. The C 480B's electronic circuitry coupled to a transformerless output stage assures completely linear transfer characteristics across the entire audio bandwidth, while achieving self-noise figures close to the theoretical minimum. This, in combination with a typical SPL handling capability of 140 dB broadband means a dynamic range exceeding 125 dB, making the system suitable for the most critical digital recording applications. Gold plated switch and connector contacts guarantee consistent performance. A specially designed output stage drives difficult loads (e.g. excessively long cables) with no signal degradation. Two sets of switches offer a two-step high-pass filter, and two gain manipulation stages of either -10 dB or +6 dB. Choice of various capsules: CK 61-ULS, CK 62-ULS, CK 63-ULS, CK 69-ULS State-of-the-art audio circuitry and transformerless output section delivers incredible performance and wide dynamic range Three-position gain control (0, +6 and -10dB) for flexibility in use Three-position bass cut (flat, 75 Hz, 150 Hz, 12-dB-per-octave) for an array of applications Large selection of capsules and modules for any application Requires 48-volt phantom power

AKG Acoustics, U.S.

The C 480 B is part of a modular microphone system designed specifically for state-of-the-art audio quality and maximum flexibility. The C 480B's electronic circuitry coupled to a transformerless outp...

The C 480 B is part of a modular microphone system designed specifically for state-of-the-art audio quality and maximum flexibility. The C 480B's electronic circuitry coupled to a transformerless output stage assures completely linear transfer characteristics across the entire audio bandwidth, while achieving self-noise figures close to the theoretical minimum. This, in combination with a typical SPL handling capability of 140 dB broadband means a dynamic range exceeding 125 dB, making the system suitable for the most critical digital recording applications. Gold plated switch and connector contacts guarantee consistent performance.
A specially designed output stage drives difficult loads (e.g. excessively long cables) with no signal degradation. Two sets of switches offer a two-step high-pass filter, and two gain manipulation stages of either -10 dB or +6 dB.
Choice of various capsules: CK 61-ULS, CK 62-ULS, CK 63-ULS, CK 69-ULS

  • State-of-the-art audio circuitry and transformerless output section delivers incredible performance and wide dynamic range
  • Three-position gain control (0, +6 and -10dB) for flexibility in use
  • Three-position bass cut (flat, 75 Hz, 150 Hz, 12-dB-per-octave) for an array of applications
  • Large selection of capsules and modules for any application
  • Requires 48-volt phantom power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 480 B
Product Name Output module for use with Ultra-Linear Series capsules
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM72D128V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - D2 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 80 to 18000 Hz
Sensitivity 1.2 mV/Pa (8274 mV/psi)
View Details