Visual Sound, Inc. "Classic" Small-Diaphragm Instrument Microphone C 451B

Description
AKG Acoustics, U.S. Probe-style Instrument Microphone The C 451B is a re-creation of the legendary classic AKG "pencil" condenser instrument microphone with identical acoustics as the legendary CK1 capsule for studio or live sound applications. Its exceptionally flat, slightly up-tilted response captures transients beautifully and accurately. This small diaphragm mic is widely used for drum overhead micing, snare drums, hi-hats, cymbals, other percussion and also for acoustic guitars. The C451B's performance has been enhanced with vastly-improved electronics including transformerless output circuitry for wider dynamic range and much lower noise. Features include switch-selectable 10 and 20-dB preattenuation pads and switchable low-cut filters at 75 or 150 Hz. The microphone comes in rugged foam-lined carrying case and includes a W 90 windscreen, SA 41 stand adapter and an individually-run printout of the microphone's frequency response. The C 451B is also available in factory-matched stereo pairs as the C 451B/ST with the same accessories plus an H 50 stereo bar in a metal-framed carrying case. The C 451B is designed and built in Vienna, Austria and is backed by a three-year warranty from AKG. Classic small-diaphragm, probe-style instrument mic with identical acoustics to the original AKG CK1 capsule Cardioid pickup pattern Two pre-attentuation pads and two different bass roll-off filters Transformerless output circuit for low bass distortion and high headroom Satin nickel-plated finish Lower noise and greatly improved electro-mechanical construction than the original version Precision-built in Vienna, Austria and backed by 3-year parts and labor warranty
Description
AKG Acoustics, U.S. Probe-style Instrument Microphone The C 451B is a re-creation of the legendary classic AKG "pencil" condenser instrument microphone with identical acoustics as the legendary CK1 capsule for studio or live sound applications. Its exceptionally flat, slightly up-tilted response captures transients beautifully and accurately. This small diaphragm mic is widely used for drum overhead micing, snare drums, hi-hats, cymbals, other percussion and also for acoustic guitars. The C451B's performance has been enhanced with vastly-improved electronics including transformerless output circuitry for wider dynamic range and much lower noise. Features include switch-selectable 10 and 20-dB preattenuation pads and switchable low-cut filters at 75 or 150 Hz. The microphone comes in rugged foam-lined carrying case and includes a W 90 windscreen, SA 41 stand adapter and an individually-run printout of the microphone's frequency response. The C 451B is also available in factory-matched stereo pairs as the C 451B/ST with the same accessories plus an H 50 stereo bar in a metal-framed carrying case. The C 451B is designed and built in Vienna, Austria and is backed by a three-year warranty from AKG. Classic small-diaphragm, probe-style instrument mic with identical acoustics to the original AKG CK1 capsule Cardioid pickup pattern Two pre-attentuation pads and two different bass roll-off filters Transformerless output circuit for low bass distortion and high headroom Satin nickel-plated finish Lower noise and greatly improved electro-mechanical construction than the original version Precision-built in Vienna, Austria and backed by 3-year parts and labor warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
"Classic" Small-Diaphragm Instrument Microphone
C 451B
"Classic" Small-Diaphragm Instrument Microphone C 451B
AKG Acoustics, U.S. Probe-style Instrument Microphone The C 451B is a re-creation of the legendary classic AKG "pencil" condenser instrument microphone with identical acoustics as the legendary CK1 capsule for studio or live sound applications. Its exceptionally flat, slightly up-tilted response captures transients beautifully and accurately. This small diaphragm mic is widely used for drum overhead micing, snare drums, hi-hats, cymbals, other percussion and also for acoustic guitars. The C451B's performance has been enhanced with vastly-improved electronics including transformerless output circuitry for wider dynamic range and much lower noise. Features include switch-selectable 10 and 20-dB preattenuation pads and switchable low-cut filters at 75 or 150 Hz. The microphone comes in rugged foam-lined carrying case and includes a W 90 windscreen, SA 41 stand adapter and an individually-run printout of the microphone's frequency response. The C 451B is also available in factory-matched stereo pairs as the C 451B/ST with the same accessories plus an H 50 stereo bar in a metal-framed carrying case. The C 451B is designed and built in Vienna, Austria and is backed by a three-year warranty from AKG. Classic small-diaphragm, probe-style instrument mic with identical acoustics to the original AKG CK1 capsule Cardioid pickup pattern Two pre-attentuation pads and two different bass roll-off filters Transformerless output circuit for low bass distortion and high headroom Satin nickel-plated finish Lower noise and greatly improved electro-mechanical construction than the original version Precision-built in Vienna, Austria and backed by 3-year parts and labor warranty

AKG Acoustics, U.S.

Probe-style Instrument Microphone

The C 451B is a re-creation of the legendary classic AKG "pencil" condenser instrument microphone with identical acoustics as the legendary CK1 capsule for studio or live sound applications. Its exceptionally flat, slightly up-tilted response captures transients beautifully and accurately. This small diaphragm mic is widely used for drum overhead micing, snare drums, hi-hats, cymbals, other percussion and also for acoustic guitars. The C451B's performance has been enhanced with vastly-improved electronics including transformerless output circuitry for wider dynamic range and much lower noise. Features include switch-selectable 10 and 20-dB preattenuation pads and switchable low-cut filters at 75 or 150 Hz. The microphone comes in rugged foam-lined carrying case and includes a W 90 windscreen, SA 41 stand adapter and an individually-run printout of the microphone's frequency response. The C 451B is also available in factory-matched stereo pairs as the C 451B/ST with the same accessories plus an H 50 stereo bar in a metal-framed carrying case. The C 451B is designed and built in Vienna, Austria and is backed by a three-year warranty from AKG.

  • Classic small-diaphragm, probe-style instrument mic with identical acoustics to the original AKG CK1 capsule
  • Cardioid pickup pattern
  • Two pre-attentuation pads and two different bass roll-off filters
  • Transformerless output circuit for low bass distortion and high headroom
  • Satin nickel-plated finish
  • Lower noise and greatly improved electro-mechanical construction than the original version
  • Precision-built in Vienna, Austria and backed by 3-year parts and labor warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 451B
Product Name "Classic" Small-Diaphragm Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers