Visual Sound, Inc. Miniature Lavalier Condenser MicroMic C 417

Description
AKG Acoustics, U.S. Miniature omni-directional lavalier condenser microphone with pream/phantom power adapter. The C 417 is a miniature omni-directional lavalier-type microphone for vocal use, either speech or singing. The C 417 is terminated in a 3-pin, XLR-type output that requires phantom power. Usable working distance up to approx. 30 cm (12 inch). Also available as C 417/L for use with wireless transmitters ($169.00 list). Comes with H 40/1 single/dual lavalier clip and W 407 windscreen. Ultra-slim profile and matte or beige finish for unobtrusive wearing Extended low and high frequency response Omnidirectional pattern for natural speech quality High sensitivity (10 mV/Pa) High acoustic level capability (126 dB-SPL for 3 % THD)
Description
AKG Acoustics, U.S. Miniature omni-directional lavalier condenser microphone with pream/phantom power adapter. The C 417 is a miniature omni-directional lavalier-type microphone for vocal use, either speech or singing. The C 417 is terminated in a 3-pin, XLR-type output that requires phantom power. Usable working distance up to approx. 30 cm (12 inch). Also available as C 417/L for use with wireless transmitters ($169.00 list). Comes with H 40/1 single/dual lavalier clip and W 407 windscreen. Ultra-slim profile and matte or beige finish for unobtrusive wearing Extended low and high frequency response Omnidirectional pattern for natural speech quality High sensitivity (10 mV/Pa) High acoustic level capability (126 dB-SPL for 3 % THD)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Miniature Lavalier Condenser MicroMic
C 417
Miniature Lavalier Condenser MicroMic C 417
AKG Acoustics, U.S. Miniature omni-directional lavalier condenser microphone with pream/phantom power adapter. The C 417 is a miniature omni-directional lavalier-type microphone for vocal use, either speech or singing. The C 417 is terminated in a 3-pin, XLR-type output that requires phantom power. Usable working distance up to approx. 30 cm (12 inch). Also available as C 417/L for use with wireless transmitters ($169.00 list). Comes with H 40/1 single/dual lavalier clip and W 407 windscreen. Ultra-slim profile and matte or beige finish for unobtrusive wearing Extended low and high frequency response Omnidirectional pattern for natural speech quality High sensitivity (10 mV/Pa) High acoustic level capability (126 dB-SPL for 3 % THD)

AKG Acoustics, U.S.

Miniature omni-directional lavalier condenser microphone with pream/phantom power adapter.

The C 417 is a miniature omni-directional lavalier-type microphone for vocal use, either speech or singing. The C 417 is terminated in a 3-pin, XLR-type output that requires phantom power. Usable working distance up to approx. 30 cm (12 inch). Also available as C 417/L for use with wireless transmitters ($169.00 list). Comes with H 40/1 single/dual lavalier clip and W 407 windscreen.

  • Ultra-slim profile and matte or beige finish for unobtrusive wearing
  • Extended low and high frequency response
  • Omnidirectional pattern for natural speech quality
  • High sensitivity (10 mV/Pa)
  • High acoustic level capability (126 dB-SPL for 3 % THD)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 417
Product Name Miniature Lavalier Condenser MicroMic
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details