Visual Sound, Inc. Ultra-light Vibration clip-on Microphone C 411 L

Description
AKG Acoustics, U.S. Ultra-light vibration clip-on microphone Ultra-light vibration pickup with mini XLR connector for use with B 29 L battery operated power supply, MPA III L external phantom power adapter, or AKG WMS bodypack transmitters.
Description
AKG Acoustics, U.S. Ultra-light vibration clip-on microphone Ultra-light vibration pickup with mini XLR connector for use with B 29 L battery operated power supply, MPA III L external phantom power adapter, or AKG WMS bodypack transmitters.

Suppliers

Company
Product
Description
Supplier Links
Ultra-light Vibration clip-on Microphone - C 411 L - Visual Sound, Inc.
Broomall, PA, USA
Ultra-light Vibration clip-on Microphone
C 411 L
Ultra-light Vibration clip-on Microphone C 411 L
AKG Acoustics, U.S. Ultra-light vibration clip-on microphone Ultra-light vibration pickup with mini XLR connector for use with B 29 L battery operated power supply, MPA III L external phantom power adapter, or AKG WMS bodypack transmitters.

AKG Acoustics, U.S.

Ultra-light vibration clip-on microphone

Ultra-light vibration pickup with mini XLR connector for use with B 29 L battery operated power supply, MPA III L external phantom power adapter, or AKG WMS bodypack transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 411 L
Product Name Ultra-light Vibration clip-on Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Condenser Instrument Microphone - SCX1 Condenser Instrument Studio Condenser Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid; Hypercardioid
Frequency Response 40 to 20000 Hz
Sensitivity 26 mV/Pa (179261 mV/psi)
View Details