Visual Sound, Inc. Hypercardioid condenser boundary microphone C 400BL

Description
AKG Acoustics, U.S. The AKG C 400BL is an extremely small speech-optimized boundary layer microphone with a hypercardioid pickup pattern. Its miniature-sized housing is paintable to complement any decor. The C 400BL is supplied with a mounting plate and a special adhesive tape for permanent or temporary mounting. Thanks to its boundary-layer design, the C 400BL delivers excellent voice reproduction and excellent rejection of off-axis sound in a small, easy-to-use package. Small & inconspicuous Speech optimized Hypercardioid pickup for lower potential of feedback Easily-paintable housing
Description
AKG Acoustics, U.S. The AKG C 400BL is an extremely small speech-optimized boundary layer microphone with a hypercardioid pickup pattern. Its miniature-sized housing is paintable to complement any decor. The C 400BL is supplied with a mounting plate and a special adhesive tape for permanent or temporary mounting. Thanks to its boundary-layer design, the C 400BL delivers excellent voice reproduction and excellent rejection of off-axis sound in a small, easy-to-use package. Small & inconspicuous Speech optimized Hypercardioid pickup for lower potential of feedback Easily-paintable housing

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Hypercardioid condenser boundary microphone
C 400BL
Hypercardioid condenser boundary microphone C 400BL
AKG Acoustics, U.S. The AKG C 400BL is an extremely small speech-optimized boundary layer microphone with a hypercardioid pickup pattern. Its miniature-sized housing is paintable to complement any decor. The C 400BL is supplied with a mounting plate and a special adhesive tape for permanent or temporary mounting. Thanks to its boundary-layer design, the C 400BL delivers excellent voice reproduction and excellent rejection of off-axis sound in a small, easy-to-use package. Small & inconspicuous Speech optimized Hypercardioid pickup for lower potential of feedback Easily-paintable housing

AKG Acoustics, U.S.

The AKG C 400BL is an extremely small speech-optimized boundary layer microphone with a hypercardioid pickup pattern. Its miniature-sized housing is paintable to complement any decor. The C 400BL is supplied with a mounting plate and a special adhesive tape for permanent or temporary mounting. Thanks to its boundary-layer design, the C 400BL delivers excellent voice reproduction and excellent rejection of off-axis sound in a small, easy-to-use package.

  • Small & inconspicuous
  • Speech optimized
  • Hypercardioid pickup for lower potential of feedback
  • Easily-paintable housing
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 400BL
Product Name Hypercardioid condenser boundary microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details