Visual Sound, Inc. Large-diaphragm cardioid condenser microphone C 3000B

Description
AKG Acoustics, U.S. with famous AKG "vocal-friendly" response and high SPL capability. The C 3000B is a premium-quality, European-built large-diaphragm condenser microphone with cardioid pickup pattern. It comes with H 85 shock mount, foam windscreen, metal case and 3-year parts and labor warranty. The C 3000B also features a 10-dB pad and a 500-Hz, 6-dB-per-octave bass roll-off filter. The C 3000B's sound is big, open detailed and very flattering to the human voice. Large diaphragm condenser microphone optimized for studio applications Cardioid pickup pattern Famous AKG "vocal-friendly" response High acoustic level capability (140/150 dB-SPL for 0.5 % THD) 10 dB pre-attenuation pad and bass roll-off switch Comes with H85 shock mount, external foam windscreen and metal carrying case
Description
AKG Acoustics, U.S. with famous AKG "vocal-friendly" response and high SPL capability. The C 3000B is a premium-quality, European-built large-diaphragm condenser microphone with cardioid pickup pattern. It comes with H 85 shock mount, foam windscreen, metal case and 3-year parts and labor warranty. The C 3000B also features a 10-dB pad and a 500-Hz, 6-dB-per-octave bass roll-off filter. The C 3000B's sound is big, open detailed and very flattering to the human voice. Large diaphragm condenser microphone optimized for studio applications Cardioid pickup pattern Famous AKG "vocal-friendly" response High acoustic level capability (140/150 dB-SPL for 0.5 % THD) 10 dB pre-attenuation pad and bass roll-off switch Comes with H85 shock mount, external foam windscreen and metal carrying case

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Large-diaphragm cardioid condenser microphone
C 3000B
Large-diaphragm cardioid condenser microphone C 3000B
AKG Acoustics, U.S. with famous AKG "vocal-friendly" response and high SPL capability. The C 3000B is a premium-quality, European-built large-diaphragm condenser microphone with cardioid pickup pattern. It comes with H 85 shock mount, foam windscreen, metal case and 3-year parts and labor warranty. The C 3000B also features a 10-dB pad and a 500-Hz, 6-dB-per-octave bass roll-off filter. The C 3000B's sound is big, open detailed and very flattering to the human voice. Large diaphragm condenser microphone optimized for studio applications Cardioid pickup pattern Famous AKG "vocal-friendly" response High acoustic level capability (140/150 dB-SPL for 0.5 % THD) 10 dB pre-attenuation pad and bass roll-off switch Comes with H85 shock mount, external foam windscreen and metal carrying case

AKG Acoustics, U.S. with famous AKG "vocal-friendly" response and high SPL capability.

The C 3000B is a premium-quality, European-built large-diaphragm condenser microphone with cardioid pickup pattern. It comes with H 85 shock mount, foam windscreen, metal case and 3-year parts and labor warranty. The C 3000B also features a 10-dB pad and a 500-Hz, 6-dB-per-octave bass roll-off filter. The C 3000B's sound is big, open detailed and very flattering to the human voice.

  • Large diaphragm condenser microphone optimized for studio applications
  • Cardioid pickup pattern
  • Famous AKG "vocal-friendly" response
  • High acoustic level capability (140/150 dB-SPL for 0.5 % THD)
  • 10 dB pre-attenuation pad and bass roll-off switch
  • Comes with H85 shock mount, external foam windscreen and metal carrying case
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 3000B
Product Name Large-diaphragm cardioid condenser microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details