Visual Sound, Inc. Mid-Power 4 Channel Amplifier C 28:4

Description
Lab.gruppen The C 28:4 is one of two mid-power 4-channel amplifiers in the C Series family providing 4 x 700 W output into 4 ohms loads, packaged in a 2U chassis. Unprecedented power density Four Channels Lo-Z or Hi-Z (70V/100V) Patented Class TD amplifier topology Voltage Peak Limiter (VPL) Phoenix-type input connectors Screw terminal output connectors Comprehensive protection and warning Efficient and uniform Intercooler® cooling NomadLink® network ready
Description
Lab.gruppen The C 28:4 is one of two mid-power 4-channel amplifiers in the C Series family providing 4 x 700 W output into 4 ohms loads, packaged in a 2U chassis. Unprecedented power density Four Channels Lo-Z or Hi-Z (70V/100V) Patented Class TD amplifier topology Voltage Peak Limiter (VPL) Phoenix-type input connectors Screw terminal output connectors Comprehensive protection and warning Efficient and uniform Intercooler® cooling NomadLink® network ready

Suppliers

Company
Product
Description
Supplier Links
Mid-Power 4 Channel Amplifier - C 28:4 - Visual Sound, Inc.
Broomall, PA, USA
Mid-Power 4 Channel Amplifier
C 28:4
Mid-Power 4 Channel Amplifier C 28:4
Lab.gruppen The C 28:4 is one of two mid-power 4-channel amplifiers in the C Series family providing 4 x 700 W output into 4 ohms loads, packaged in a 2U chassis. Unprecedented power density Four Channels Lo-Z or Hi-Z (70V/100V) Patented Class TD amplifier topology Voltage Peak Limiter (VPL) Phoenix-type input connectors Screw terminal output connectors Comprehensive protection and warning Efficient and uniform Intercooler® cooling NomadLink® network ready

Lab.gruppen

The C 28:4 is one of two mid-power 4-channel amplifiers in the C Series family providing 4 x 700 W output into 4 ohms loads, packaged in a 2U chassis.

  • Unprecedented power density
  • Four Channels
  • Lo-Z or Hi-Z (70V/100V)
  • Patented Class TD amplifier topology
  • Voltage Peak Limiter (VPL)
  • Phoenix-type input connectors
  • Screw terminal output connectors
  • Comprehensive protection and warning
  • Efficient and uniform Intercooler® cooling
  • NomadLink® network ready
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number C 28:4
Product Name Mid-Power 4 Channel Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details