Visual Sound, Inc. Stereo Set C 214

Description
AKG Acoustics, U.S. Large-diaphragm cardioid condenser microphone with switchable 20-dB attenuation and bass roll-off filter The AKG C 214 was designed as a budget-friendly alternative to the legnedary, industry-standard C 414 microphone for use in recording or for live-sound applications. Using the same edge-terminated, 1-inch large diaphragm as the C414B/XLS, the C 214 has the beautifully-detailed , up-front sonic signature that has made the C414 a first choice of leading engineers for over 35 years. The C 214's cardioid pickup, switchable 20-dB attenuation and bass roll-off filters make it usable for a number of applications requiring the utmost sonic performance. The mic's well-designed output circuitry is transformerless for high headroom and low distortion. The C 214 comes equipped with an H 85 spider-type shock mount, a W 414X windscreen, and a metal carrying case. The same edge-terminated diaphragm as the leading-edge C 414B/XLS delivers a beautifully-detailed , up-front sound quality that works well for vocal or instrument applications Outstanding 143 dB dynamic range for uncompressed, like-like transient response to accurately capture the nuances of any source 156 dB maximum SPL capability for use on guitar amps, drum overheads, brass instruments, etc. without problems Elastically-suspende d capsule greatly minimizes mechanically-induced noise and vibration that could color the sound Switchable 160-Hz, 6-dB-per-octave bass roll-off filter helps minimize wind and LF noise Switchable 20-dB attenuation switch for use on high-SPL sources Cardioid pickup pattern minimizes off-axis noise Transformerless output ensures warm sound quality and low distortion Rugged, scratch-resistant finish C 214 kit includes spider-type shock mount, windscreen and metal carrying case Designed, engineered and built in Vienna, Austria and backed by a three-year parts and labor warranty
Description
AKG Acoustics, U.S. Large-diaphragm cardioid condenser microphone with switchable 20-dB attenuation and bass roll-off filter The AKG C 214 was designed as a budget-friendly alternative to the legnedary, industry-standard C 414 microphone for use in recording or for live-sound applications. Using the same edge-terminated, 1-inch large diaphragm as the C414B/XLS, the C 214 has the beautifully-detailed , up-front sonic signature that has made the C414 a first choice of leading engineers for over 35 years. The C 214's cardioid pickup, switchable 20-dB attenuation and bass roll-off filters make it usable for a number of applications requiring the utmost sonic performance. The mic's well-designed output circuitry is transformerless for high headroom and low distortion. The C 214 comes equipped with an H 85 spider-type shock mount, a W 414X windscreen, and a metal carrying case. The same edge-terminated diaphragm as the leading-edge C 414B/XLS delivers a beautifully-detailed , up-front sound quality that works well for vocal or instrument applications Outstanding 143 dB dynamic range for uncompressed, like-like transient response to accurately capture the nuances of any source 156 dB maximum SPL capability for use on guitar amps, drum overheads, brass instruments, etc. without problems Elastically-suspende d capsule greatly minimizes mechanically-induced noise and vibration that could color the sound Switchable 160-Hz, 6-dB-per-octave bass roll-off filter helps minimize wind and LF noise Switchable 20-dB attenuation switch for use on high-SPL sources Cardioid pickup pattern minimizes off-axis noise Transformerless output ensures warm sound quality and low distortion Rugged, scratch-resistant finish C 214 kit includes spider-type shock mount, windscreen and metal carrying case Designed, engineered and built in Vienna, Austria and backed by a three-year parts and labor warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stereo Set
C 214
Stereo Set C 214
AKG Acoustics, U.S. Large-diaphragm cardioid condenser microphone with switchable 20-dB attenuation and bass roll-off filter The AKG C 214 was designed as a budget-friendly alternative to the legnedary, industry-standard C 414 microphone for use in recording or for live-sound applications. Using the same edge-terminated, 1-inch large diaphragm as the C414B/XLS, the C 214 has the beautifully-detailed , up-front sonic signature that has made the C414 a first choice of leading engineers for over 35 years. The C 214's cardioid pickup, switchable 20-dB attenuation and bass roll-off filters make it usable for a number of applications requiring the utmost sonic performance. The mic's well-designed output circuitry is transformerless for high headroom and low distortion. The C 214 comes equipped with an H 85 spider-type shock mount, a W 414X windscreen, and a metal carrying case. The same edge-terminated diaphragm as the leading-edge C 414B/XLS delivers a beautifully-detailed , up-front sound quality that works well for vocal or instrument applications Outstanding 143 dB dynamic range for uncompressed, like-like transient response to accurately capture the nuances of any source 156 dB maximum SPL capability for use on guitar amps, drum overheads, brass instruments, etc. without problems Elastically-suspende d capsule greatly minimizes mechanically-induced noise and vibration that could color the sound Switchable 160-Hz, 6-dB-per-octave bass roll-off filter helps minimize wind and LF noise Switchable 20-dB attenuation switch for use on high-SPL sources Cardioid pickup pattern minimizes off-axis noise Transformerless output ensures warm sound quality and low distortion Rugged, scratch-resistant finish C 214 kit includes spider-type shock mount, windscreen and metal carrying case Designed, engineered and built in Vienna, Austria and backed by a three-year parts and labor warranty

AKG Acoustics, U.S.

Large-diaphragm cardioid condenser microphone with switchable 20-dB attenuation and bass roll-off filter

The AKG C 214 was designed as a budget-friendly alternative to the legnedary, industry-standard C 414 microphone for use in recording or for live-sound applications. Using the same edge-terminated, 1-inch large diaphragm as the C414B/XLS, the C 214 has the beautifully-detailed, up-front sonic signature that has made the C414 a first choice of leading engineers for over 35 years. The C 214's cardioid pickup, switchable 20-dB attenuation and bass roll-off filters make it usable for a number of applications requiring the utmost sonic performance. The mic's well-designed output circuitry is transformerless for high headroom and low distortion. The C 214 comes equipped with an H 85 spider-type shock mount, a W 414X windscreen, and a metal carrying case.

  • The same edge-terminated diaphragm as the leading-edge C 414B/XLS delivers a beautifully-detailed, up-front sound quality that works well for vocal or instrument applications
  • Outstanding 143 dB dynamic range for uncompressed, like-like transient response to accurately capture the nuances of any source
  • 156 dB maximum SPL capability for use on guitar amps, drum overheads, brass instruments, etc. without problems
  • Elastically-suspended capsule greatly minimizes mechanically-induced noise and vibration that could color the sound
  • Switchable 160-Hz, 6-dB-per-octave bass roll-off filter helps minimize wind and LF noise
  • Switchable 20-dB attenuation switch for use on high-SPL sources
  • Cardioid pickup pattern minimizes off-axis noise
  • Transformerless output ensures warm sound quality and low distortion
  • Rugged, scratch-resistant finish
  • C 214 kit includes spider-type shock mount, windscreen and metal carrying case
  • Designed, engineered and built in Vienna, Austria and backed by a three-year parts and labor warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 214
Product Name Stereo Set
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details