Visual Sound, Inc. Studio Condenser Microphone C-1

Description
Behringer Audio The BEHRINGER C-1 is a professional and super-affordable large-diaphragm condenser microphone with a cardioid polar pattern. It provides all the performance you would expect in a top-notch professional condenser microphone: exceptionally flat frequency response and ultra low-noise transformerless FET input circuitry and incredible audio transparency.With its high-quality transducer and gold-plated XLR output -- the C-1 is very neutral-sounding and truly delivers on the promise of noise-free transmission. It also offers a phantom power LED indicator and a swivel stand mount. Whether miking acoustic or electric instruments or using it for vocals or drums -- the BEHRINGER C-1 is an excellent choice for both live and studio applications.
Description
Behringer Audio The BEHRINGER C-1 is a professional and super-affordable large-diaphragm condenser microphone with a cardioid polar pattern. It provides all the performance you would expect in a top-notch professional condenser microphone: exceptionally flat frequency response and ultra low-noise transformerless FET input circuitry and incredible audio transparency.With its high-quality transducer and gold-plated XLR output -- the C-1 is very neutral-sounding and truly delivers on the promise of noise-free transmission. It also offers a phantom power LED indicator and a swivel stand mount. Whether miking acoustic or electric instruments or using it for vocals or drums -- the BEHRINGER C-1 is an excellent choice for both live and studio applications.

Suppliers

Company
Product
Description
Supplier Links
Studio Condenser Microphone - C-1 - Visual Sound, Inc.
Broomall, PA, USA
Studio Condenser Microphone
C-1
Studio Condenser Microphone C-1
Behringer Audio The BEHRINGER C-1 is a professional and super-affordable large-diaphragm condenser microphone with a cardioid polar pattern. It provides all the performance you would expect in a top-notch professional condenser microphone: exceptionally flat frequency response and ultra low-noise transformerless FET input circuitry and incredible audio transparency.With its high-quality transducer and gold-plated XLR output -- the C-1 is very neutral-sounding and truly delivers on the promise of noise-free transmission. It also offers a phantom power LED indicator and a swivel stand mount. Whether miking acoustic or electric instruments or using it for vocals or drums -- the BEHRINGER C-1 is an excellent choice for both live and studio applications.

Behringer Audio

The BEHRINGER C-1 is a professional and super-affordable large-diaphragm condenser microphone with a cardioid polar pattern. It provides all the performance you would expect in a top-notch professional condenser microphone: exceptionally flat frequency response and ultra low-noise transformerless FET input circuitry and incredible audio transparency.With its high-quality transducer and gold-plated XLR output -- the C-1 is very neutral-sounding and truly delivers on the promise of noise-free transmission. It also offers a phantom power LED indicator and a swivel stand mount. Whether miking acoustic or electric instruments or using it for vocals or drums -- the BEHRINGER C-1 is an excellent choice for both live and studio applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C-1
Product Name Studio Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3OM7 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 48 to 19000 Hz
Sensitivity 0.8000 mV/Pa (5516 mV/psi)
View Details