Visual Sound, Inc. Telescopic Boom Stand BT4

Description
Samson Technologies Corp. *Tripod, collapsible boom mic stand featuring die-cast and steel construction and sleek black finish *Tripod, collapsible boom mic stand *Die-cast and steel construction *Sleek black finish
Description
Samson Technologies Corp. *Tripod, collapsible boom mic stand featuring die-cast and steel construction and sleek black finish *Tripod, collapsible boom mic stand *Die-cast and steel construction *Sleek black finish

Suppliers

Company
Product
Description
Supplier Links
Telescopic Boom Stand - BT4 - Visual Sound, Inc.
Broomall, PA, USA
Telescopic Boom Stand
BT4
Telescopic Boom Stand BT4
Samson Technologies Corp. *Tripod, collapsible boom mic stand featuring die-cast and steel construction and sleek black finish *Tripod, collapsible boom mic stand *Die-cast and steel construction *Sleek black finish

Samson Technologies Corp.

*Tripod, collapsible boom mic stand featuring die-cast and steel construction and sleek black finish

*Tripod, collapsible boom mic stand *Die-cast and steel construction *Sleek black finish

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BT4
Product Name Telescopic Boom Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details