Visual Sound, Inc. 8.4" Multi-Format Color Production Monitor with Built-In Wave Form Monitor BT-LH900A

Description
Panasonic The Panasonic BT-LH900A BT Series Multi-Format Color Production Monitor greatly simplifies HD and SD monitoring on location or on a sound stage. With its slim 2.5-inch profile and light 4.4 lbs. weight, the HD/SD compatible BT-LH900A takes full advantage of the LCD panel's space-saving design. The BT-LH900A is energy efficient by consuming less power that a conventional CRT HD monitor. And DC operation makes the BT-LH900A ideal for outdoors applications. The BT-LH900A is equipped with two SDI inputs automatically detecting HD or SD, one component input (Y/Pb/Pr or RGBS), and one composite input. The new Video/CineGamma Conversion Table and built-in waveform monitor function support HD production when using the popular Panasonic VariCam HD Cinema Camera. It easily mounts atop the VariCam and other cameras as well. Also convenient is the separate control panel that can be mounted on the top, side, or bottom of the monitor. Designed for side-by-side rack mounting (optional) and equipped with both DC input and Anton Bauer Gold Mount, the BT-LH900A brings the same high level of performance and convenience to OB vans and studio/control rooms. For monitor rack applications, up to 99 units can be controlled from and external PC via RS-232C and GPI controls. It provides for high-brightness, high-contrast viewing up to a 170-degree viewing angle, both horizontally and vertically, that minimizes color variation and ensures sharp images. Lightweight at 4.4 lbs, compact size of 8-9/16" (W) x 6-15/16" (H) x 2-7/16" (D). 8.4" screen size, 4:3 aspect ratio, 1024x768 (XGA) panel . Approximately 16.77 million colors. Selectable color temperatures. Multi-format: 1080/24/25P, 1080/60/50i, 720p, 576i and 480i/p auto selectable. Real-time waveform monitoring function in 16x9 mode. Detachable control panel. Independent control knobs for brightness, contrast, chroma, peaking/phase. Power requirements: DC12V (11-17V) 22.8W includes low battery warning. Built-in CineGammaTM table for use with AJ-HDC27 VariCam®. Equipped with marker, underscan, anamorphic and blue-only functions. Five user mode settings can be saved and recalled.
Description
Panasonic The Panasonic BT-LH900A BT Series Multi-Format Color Production Monitor greatly simplifies HD and SD monitoring on location or on a sound stage. With its slim 2.5-inch profile and light 4.4 lbs. weight, the HD/SD compatible BT-LH900A takes full advantage of the LCD panel's space-saving design. The BT-LH900A is energy efficient by consuming less power that a conventional CRT HD monitor. And DC operation makes the BT-LH900A ideal for outdoors applications. The BT-LH900A is equipped with two SDI inputs automatically detecting HD or SD, one component input (Y/Pb/Pr or RGBS), and one composite input. The new Video/CineGamma Conversion Table and built-in waveform monitor function support HD production when using the popular Panasonic VariCam HD Cinema Camera. It easily mounts atop the VariCam and other cameras as well. Also convenient is the separate control panel that can be mounted on the top, side, or bottom of the monitor. Designed for side-by-side rack mounting (optional) and equipped with both DC input and Anton Bauer Gold Mount, the BT-LH900A brings the same high level of performance and convenience to OB vans and studio/control rooms. For monitor rack applications, up to 99 units can be controlled from and external PC via RS-232C and GPI controls. It provides for high-brightness, high-contrast viewing up to a 170-degree viewing angle, both horizontally and vertically, that minimizes color variation and ensures sharp images. Lightweight at 4.4 lbs, compact size of 8-9/16" (W) x 6-15/16" (H) x 2-7/16" (D). 8.4" screen size, 4:3 aspect ratio, 1024x768 (XGA) panel . Approximately 16.77 million colors. Selectable color temperatures. Multi-format: 1080/24/25P, 1080/60/50i, 720p, 576i and 480i/p auto selectable. Real-time waveform monitoring function in 16x9 mode. Detachable control panel. Independent control knobs for brightness, contrast, chroma, peaking/phase. Power requirements: DC12V (11-17V) 22.8W includes low battery warning. Built-in CineGammaTM table for use with AJ-HDC27 VariCam®. Equipped with marker, underscan, anamorphic and blue-only functions. Five user mode settings can be saved and recalled.

Suppliers

Company
Product
Description
Supplier Links
8.4
Broomall, PA, USA
8.4" Multi-Format Color Production Monitor with Built-In Wave Form Monitor
BT-LH900A
8.4" Multi-Format Color Production Monitor with Built-In Wave Form Monitor BT-LH900A
Panasonic The Panasonic BT-LH900A BT Series Multi-Format Color Production Monitor greatly simplifies HD and SD monitoring on location or on a sound stage. With its slim 2.5-inch profile and light 4.4 lbs. weight, the HD/SD compatible BT-LH900A takes full advantage of the LCD panel's space-saving design. The BT-LH900A is energy efficient by consuming less power that a conventional CRT HD monitor. And DC operation makes the BT-LH900A ideal for outdoors applications. The BT-LH900A is equipped with two SDI inputs automatically detecting HD or SD, one component input (Y/Pb/Pr or RGBS), and one composite input. The new Video/CineGamma Conversion Table and built-in waveform monitor function support HD production when using the popular Panasonic VariCam HD Cinema Camera. It easily mounts atop the VariCam and other cameras as well. Also convenient is the separate control panel that can be mounted on the top, side, or bottom of the monitor. Designed for side-by-side rack mounting (optional) and equipped with both DC input and Anton Bauer Gold Mount, the BT-LH900A brings the same high level of performance and convenience to OB vans and studio/control rooms. For monitor rack applications, up to 99 units can be controlled from and external PC via RS-232C and GPI controls. It provides for high-brightness, high-contrast viewing up to a 170-degree viewing angle, both horizontally and vertically, that minimizes color variation and ensures sharp images. Lightweight at 4.4 lbs, compact size of 8-9/16" (W) x 6-15/16" (H) x 2-7/16" (D). 8.4" screen size, 4:3 aspect ratio, 1024x768 (XGA) panel . Approximately 16.77 million colors. Selectable color temperatures. Multi-format: 1080/24/25P, 1080/60/50i, 720p, 576i and 480i/p auto selectable. Real-time waveform monitoring function in 16x9 mode. Detachable control panel. Independent control knobs for brightness, contrast, chroma, peaking/phase. Power requirements: DC12V (11-17V) 22.8W includes low battery warning. Built-in CineGammaTM table for use with AJ-HDC27 VariCam®. Equipped with marker, underscan, anamorphic and blue-only functions. Five user mode settings can be saved and recalled.

Panasonic

The Panasonic BT-LH900A BT Series Multi-Format Color Production Monitor greatly simplifies HD and SD monitoring on location or on a sound stage. With its slim 2.5-inch profile and light 4.4 lbs. weight, the HD/SD compatible BT-LH900A takes full advantage of the LCD panel's space-saving design. The BT-LH900A is energy efficient by consuming less power that a conventional CRT HD monitor. And DC operation makes the BT-LH900A ideal for outdoors applications.
The BT-LH900A is equipped with two SDI inputs automatically detecting HD or SD, one component input (Y/Pb/Pr or RGBS), and one composite input. The new Video/CineGamma Conversion Table and built-in waveform monitor function support HD production when using the popular Panasonic VariCam HD Cinema Camera. It easily mounts atop the VariCam and other cameras as well. Also convenient is the separate control panel that can be mounted on the top, side, or bottom of the monitor. Designed for side-by-side rack mounting (optional) and equipped with both DC input and Anton Bauer Gold Mount, the BT-LH900A brings the same high level of performance and convenience to OB vans and studio/control rooms.
For monitor rack applications, up to 99 units can be controlled from and external PC via RS-232C and GPI controls.
It provides for high-brightness, high-contrast viewing up to a 170-degree viewing angle, both horizontally and vertically, that minimizes color variation and ensures sharp images.

  • Lightweight at 4.4 lbs, compact size of 8-9/16" (W) x 6-15/16" (H) x 2-7/16" (D).
  • 8.4" screen size, 4:3 aspect ratio, 1024x768 (XGA) panel .
  • Approximately 16.77 million colors.
  • Selectable color temperatures.
  • Multi-format: 1080/24/25P, 1080/60/50i, 720p, 576i and 480i/p auto selectable.
  • Real-time waveform monitoring function in 16x9 mode.
  • Detachable control panel.
  • Independent control knobs for brightness, contrast, chroma, peaking/phase.
  • Power requirements: DC12V (11-17V) 22.8W includes low battery warning.
  • Built-in CineGammaTM table for use with AJ-HDC27 VariCam®.
  • Equipped with marker, underscan, anamorphic and blue-only functions.
  • Five user mode settings can be saved and recalled.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number BT-LH900A
Product Name 8.4" Multi-Format Color Production Monitor with Built-In Wave Form Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809035 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
32
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1360 x 768
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details