Visual Sound, Inc. 17.1" Widescreen Multi-Format Color Production Monitor with Built-In Waveform Monitor/Vectorscope, Embedded Audio and DVI-D Input BT-LH1710

Description
Panasonic Widescreen Multi-Format Color Production Monitor with Built-In Waveform Monitor/Vectorscope, Embedded Audio and DVI-D Input The versatile BT-LH1710 provides production-tough, HD broadcast-quality performance for a wide range of applications whether in the studio or in the field. Building on the performance of its predecessor, the BT-LH1700W, the LH1710 incorporates the latest panel and image processing technology to provide higher contrast, improved black levels, and more functionality, at a price that fits your budget. The LH1710's new 1280 x 768 In-Plane Switching (IPS) panel delivers broadcast- quality video reproduction with 10-bit image processing for improved color performance. The monitor's newly-designed image processing engine has a 3D look-up table (LUT) that calibrates it to reproduce accurate images according to the specific color standard selected. The LH1710 adds a wider range of essential functions including built-in embedded audio support, vectorscope, pixel-to-pixel display, cross hatch overlay, audio level meters (up to 8 channels), time code, headphone jack and five function buttons, in addition to the built-in waveform monitor that many professionals found invaluable in the BT-LH1700W. The LH1710 is equipped with two HD-SDI/SDI auto-switching inputs with a switched output, and a DVI-D input for connection to digital devices with a DVI-D output. 1280 x 768 Resolution (WXGA) AC/DC operation for field or studio use Cine-gamma (Film-Rec) compensation function for use with cameras including the Panasonic AJ-HDC27 VariCam HD Cinema Camera and the AJ-HPX3700 and AJ-HPX2700 P2 HD VariCam camcorders Waveform monitor and vectorscope displays all picture lines (via HD-SDI / SDI input) Audio level meters can be displayed as 2-ch , 4-ch , 8-ch, or shut off completely (+ 0 dB limit mark (on/off)) Displays a variety of time code information: Time Code (SDI & HD-SDI) LTC (Linear Time Code), VITC (Vertical Interval Time Code), LUB (User Bits among Linear Time Code), VUB (User Bits among Vertical Time Code) Additional features include built-in embedded audio decoder (via speakers and headphone jack), RS-232C and GPI remote control terminals and tally indicators (Red/Green/Amber) Marker and blue-only function Five assignable function buttons for quick and easy access to features Wide 176° horizontal and vertical viewing angle Durable, die cast aluminum frame Quiet operation (No cooling fan) Headphone jack and built-in stereo speakers VESA mounting capability and desk stand included Three-year warranty upon registration (standard one year warranty plus 2-year extended warranty. You must register to receive the two-year extended warranty.)
Description
Panasonic Widescreen Multi-Format Color Production Monitor with Built-In Waveform Monitor/Vectorscope, Embedded Audio and DVI-D Input The versatile BT-LH1710 provides production-tough, HD broadcast-quality performance for a wide range of applications whether in the studio or in the field. Building on the performance of its predecessor, the BT-LH1700W, the LH1710 incorporates the latest panel and image processing technology to provide higher contrast, improved black levels, and more functionality, at a price that fits your budget. The LH1710's new 1280 x 768 In-Plane Switching (IPS) panel delivers broadcast- quality video reproduction with 10-bit image processing for improved color performance. The monitor's newly-designed image processing engine has a 3D look-up table (LUT) that calibrates it to reproduce accurate images according to the specific color standard selected. The LH1710 adds a wider range of essential functions including built-in embedded audio support, vectorscope, pixel-to-pixel display, cross hatch overlay, audio level meters (up to 8 channels), time code, headphone jack and five function buttons, in addition to the built-in waveform monitor that many professionals found invaluable in the BT-LH1700W. The LH1710 is equipped with two HD-SDI/SDI auto-switching inputs with a switched output, and a DVI-D input for connection to digital devices with a DVI-D output. 1280 x 768 Resolution (WXGA) AC/DC operation for field or studio use Cine-gamma (Film-Rec) compensation function for use with cameras including the Panasonic AJ-HDC27 VariCam HD Cinema Camera and the AJ-HPX3700 and AJ-HPX2700 P2 HD VariCam camcorders Waveform monitor and vectorscope displays all picture lines (via HD-SDI / SDI input) Audio level meters can be displayed as 2-ch , 4-ch , 8-ch, or shut off completely (+ 0 dB limit mark (on/off)) Displays a variety of time code information: Time Code (SDI & HD-SDI) LTC (Linear Time Code), VITC (Vertical Interval Time Code), LUB (User Bits among Linear Time Code), VUB (User Bits among Vertical Time Code) Additional features include built-in embedded audio decoder (via speakers and headphone jack), RS-232C and GPI remote control terminals and tally indicators (Red/Green/Amber) Marker and blue-only function Five assignable function buttons for quick and easy access to features Wide 176° horizontal and vertical viewing angle Durable, die cast aluminum frame Quiet operation (No cooling fan) Headphone jack and built-in stereo speakers VESA mounting capability and desk stand included Three-year warranty upon registration (standard one year warranty plus 2-year extended warranty. You must register to receive the two-year extended warranty.)

Suppliers

Company
Product
Description
Supplier Links
17.1
Broomall, PA, USA
17.1" Widescreen Multi-Format Color Production Monitor with Built-In Waveform Monitor/Vectorscope, Embedded Audio and DVI-D Input
BT-LH1710
17.1" Widescreen Multi-Format Color Production Monitor with Built-In Waveform Monitor/Vectorscope, Embedded Audio and DVI-D Input BT-LH1710
Panasonic Widescreen Multi-Format Color Production Monitor with Built-In Waveform Monitor/Vectorscope, Embedded Audio and DVI-D Input The versatile BT-LH1710 provides production-tough, HD broadcast-quality performance for a wide range of applications whether in the studio or in the field. Building on the performance of its predecessor, the BT-LH1700W, the LH1710 incorporates the latest panel and image processing technology to provide higher contrast, improved black levels, and more functionality, at a price that fits your budget. The LH1710's new 1280 x 768 In-Plane Switching (IPS) panel delivers broadcast- quality video reproduction with 10-bit image processing for improved color performance. The monitor's newly-designed image processing engine has a 3D look-up table (LUT) that calibrates it to reproduce accurate images according to the specific color standard selected. The LH1710 adds a wider range of essential functions including built-in embedded audio support, vectorscope, pixel-to-pixel display, cross hatch overlay, audio level meters (up to 8 channels), time code, headphone jack and five function buttons, in addition to the built-in waveform monitor that many professionals found invaluable in the BT-LH1700W. The LH1710 is equipped with two HD-SDI/SDI auto-switching inputs with a switched output, and a DVI-D input for connection to digital devices with a DVI-D output. 1280 x 768 Resolution (WXGA) AC/DC operation for field or studio use Cine-gamma (Film-Rec) compensation function for use with cameras including the Panasonic AJ-HDC27 VariCam HD Cinema Camera and the AJ-HPX3700 and AJ-HPX2700 P2 HD VariCam camcorders Waveform monitor and vectorscope displays all picture lines (via HD-SDI / SDI input) Audio level meters can be displayed as 2-ch , 4-ch , 8-ch, or shut off completely (+ 0 dB limit mark (on/off)) Displays a variety of time code information: Time Code (SDI & HD-SDI) LTC (Linear Time Code), VITC (Vertical Interval Time Code), LUB (User Bits among Linear Time Code), VUB (User Bits among Vertical Time Code) Additional features include built-in embedded audio decoder (via speakers and headphone jack), RS-232C and GPI remote control terminals and tally indicators (Red/Green/Amber) Marker and blue-only function Five assignable function buttons for quick and easy access to features Wide 176° horizontal and vertical viewing angle Durable, die cast aluminum frame Quiet operation (No cooling fan) Headphone jack and built-in stereo speakers VESA mounting capability and desk stand included Three-year warranty upon registration (standard one year warranty plus 2-year extended warranty. You must register to receive the two-year extended warranty.)

Panasonic

Widescreen Multi-Format Color Production Monitor with Built-In Waveform Monitor/Vectorscope, Embedded Audio and DVI-D Input

The versatile BT-LH1710 provides production-tough, HD broadcast-quality performance for a wide range of applications whether in the studio or in the field.
Building on the performance of its predecessor, the BT-LH1700W, the LH1710 incorporates the latest panel and image processing technology to provide higher contrast, improved black levels, and more functionality, at a price that fits your budget. The LH1710's new 1280 x 768 In-Plane Switching (IPS) panel delivers broadcast- quality video reproduction with 10-bit image processing for improved color performance. The monitor's newly-designed image processing engine has a 3D look-up table (LUT) that calibrates it to reproduce accurate images according to the specific color standard selected.
The LH1710 adds a wider range of essential functions including built-in embedded audio support, vectorscope, pixel-to-pixel display, cross hatch overlay, audio level meters (up to 8 channels), time code, headphone jack and five function buttons, in addition to the built-in waveform monitor that many professionals found invaluable in the BT-LH1700W.
The LH1710 is equipped with two HD-SDI/SDI auto-switching inputs with a switched output, and a DVI-D input for connection to digital devices with a DVI-D output.

  • 1280 x 768 Resolution (WXGA)
  • AC/DC operation for field or studio use
  • Cine-gamma (Film-Rec) compensation function for use with cameras including the Panasonic AJ-HDC27 VariCam HD Cinema Camera and the AJ-HPX3700 and AJ-HPX2700 P2 HD VariCam camcorders
  • Waveform monitor and vectorscope displays all picture lines (via HD-SDI / SDI input)
  • Audio level meters can be displayed as 2-ch , 4-ch , 8-ch, or shut off completely (+ 0 dB limit mark (on/off))
  • Displays a variety of time code information: Time Code (SDI & HD-SDI) LTC (Linear Time Code), VITC (Vertical Interval Time Code), LUB (User Bits among Linear Time Code), VUB (User Bits among Vertical Time Code)
  • Additional features include built-in embedded audio decoder (via speakers and headphone jack), RS-232C and GPI remote control terminals and tally indicators (Red/Green/Amber)
  • Marker and blue-only function
  • Five assignable function buttons for quick and easy access to features
  • Wide 176° horizontal and vertical viewing angle
  • Durable, die cast aluminum frame
  • Quiet operation (No cooling fan)
  • Headphone jack and built-in stereo speakers
  • VESA mounting capability and desk stand included
  • Three-year warranty upon registration (standard one year warranty plus 2-year extended warranty. You must register to receive the two-year extended warranty.)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number BT-LH1710
Product Name 17.1" Widescreen Multi-Format Color Production Monitor with Built-In Waveform Monitor/Vectorscope, Embedded Audio and DVI-D Input
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540022 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
12.1 Inch Open Frame LCD display with touchscreen - AMG-12OPHA01T1 - Amongo Technology Co., Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types DVI; VGA; VGA/DVI/DC2.0
View Details
55
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details