Visual Sound, Inc. Baffle-8in Speaker, Steel, Surface, 11.563in Sq x 4.25in D, White BSG-8

Description
Lowell Manufacturing Company BSG-8: steel ceiling or wall baffle with 2 grilles for bi-directional sound from single speaker (not included). 11.57" sq. x 4.25" projection. White. Made in USA.
Description
Lowell Manufacturing Company BSG-8: steel ceiling or wall baffle with 2 grilles for bi-directional sound from single speaker (not included). 11.57" sq. x 4.25" projection. White. Made in USA.

Suppliers

Company
Product
Description
Supplier Links
Baffle-8in Speaker, Steel, Surface, 11.563in Sq x 4.25in D, White - BSG-8 - Visual Sound, Inc.
Broomall, PA, USA
Baffle-8in Speaker, Steel, Surface, 11.563in Sq x 4.25in D, White
BSG-8
Baffle-8in Speaker, Steel, Surface, 11.563in Sq x 4.25in D, White BSG-8
Lowell Manufacturing Company BSG-8: steel ceiling or wall baffle with 2 grilles for bi-directional sound from single speaker (not included). 11.57" sq. x 4.25" projection. White. Made in USA.

Lowell Manufacturing Company

BSG-8: steel ceiling or wall baffle with 2 grilles for bi-directional sound from single speaker (not included). 11.57" sq. x 4.25" projection. White. Made in USA.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BSG-8
Product Name Baffle-8in Speaker, Steel, Surface, 11.563in Sq x 4.25in D, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 150 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details