Visual Sound, Inc. Public Address Speaker BS-1034

Description
TOA Electronics, Inc. The BS-1034 & BS-1034S are wall-mount speakers matched with a supplied plug-in speaker receptacle, for easy installation. The 10W rated input BS-1034/1034S combine a low-frequency 5" (12cm) cone-type speaker and a high-frequency balanced dome-type speaker. An M4 screw terminal input connector allows easy connections. The speakers are driven on a high-impedance (100V or 70V) line, with rated inputs. The speaker enclosure's design proportions are based on the Golden Ratio (1: 1.618). A low profile blends in well with room decor. Both vertical and horizontal installations are possible. Enclosure and grille net color is off-white, except on the BS-1034S, which comes with a silver net grille. The BS-1034 & BS-1034S is backed with a five year warranty.
Description
TOA Electronics, Inc. The BS-1034 & BS-1034S are wall-mount speakers matched with a supplied plug-in speaker receptacle, for easy installation. The 10W rated input BS-1034/1034S combine a low-frequency 5" (12cm) cone-type speaker and a high-frequency balanced dome-type speaker. An M4 screw terminal input connector allows easy connections. The speakers are driven on a high-impedance (100V or 70V) line, with rated inputs. The speaker enclosure's design proportions are based on the Golden Ratio (1: 1.618). A low profile blends in well with room decor. Both vertical and horizontal installations are possible. Enclosure and grille net color is off-white, except on the BS-1034S, which comes with a silver net grille. The BS-1034 & BS-1034S is backed with a five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Public Address Speaker - BS-1034 - Visual Sound, Inc.
Broomall, PA, USA
Public Address Speaker
BS-1034
Public Address Speaker BS-1034
TOA Electronics, Inc. The BS-1034 & BS-1034S are wall-mount speakers matched with a supplied plug-in speaker receptacle, for easy installation. The 10W rated input BS-1034/1034S combine a low-frequency 5" (12cm) cone-type speaker and a high-frequency balanced dome-type speaker. An M4 screw terminal input connector allows easy connections. The speakers are driven on a high-impedance (100V or 70V) line, with rated inputs. The speaker enclosure's design proportions are based on the Golden Ratio (1: 1.618). A low profile blends in well with room decor. Both vertical and horizontal installations are possible. Enclosure and grille net color is off-white, except on the BS-1034S, which comes with a silver net grille. The BS-1034 & BS-1034S is backed with a five year warranty.

TOA Electronics, Inc.

The BS-1034 & BS-1034S are wall-mount speakers matched with a supplied plug-in speaker receptacle, for easy installation. The 10W rated input BS-1034/1034S combine a low-frequency 5" (12cm) cone-type speaker and a high-frequency balanced dome-type speaker. An M4 screw terminal input connector allows easy connections. The speakers are driven on a high-impedance (100V or 70V) line, with rated inputs. The speaker enclosure's design proportions are based on the Golden Ratio (1: 1.618). A low profile blends in well with room decor. Both vertical and horizontal installations are possible. Enclosure and grille net color is off-white, except on the BS-1034S, which comes with a silver net grille.
The BS-1034 & BS-1034S is backed with a five year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BS-1034
Product Name Public Address Speaker
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Miniature Speakers - 102745 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
Take Classic 5 Pack Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details