Visual Sound, Inc. Sound Reinforcement Loudspeaker: 15" (38cm) High Power Woofer BR15

Description
Yamaha Commercial Audio Systems, Inc. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems. The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems. *15" (38cm) High Power Woofer *1" (25mm) Pure Titanium Compression Driver *98 dB Sensitivity *Strong Steel Handles *Stand/pole socket *400 Watt Program/ 800 Watt Peak Power Handling
Description
Yamaha Commercial Audio Systems, Inc. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems. The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems. *15" (38cm) High Power Woofer *1" (25mm) Pure Titanium Compression Driver *98 dB Sensitivity *Strong Steel Handles *Stand/pole socket *400 Watt Program/ 800 Watt Peak Power Handling

Suppliers

Company
Product
Description
Supplier Links
Sound Reinforcement Loudspeaker: 15
Broomall, PA, USA
Sound Reinforcement Loudspeaker: 15" (38cm) High Power Woofer
BR15
Sound Reinforcement Loudspeaker: 15" (38cm) High Power Woofer BR15
Yamaha Commercial Audio Systems, Inc. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems. The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems. *15" (38cm) High Power Woofer *1" (25mm) Pure Titanium Compression Driver *98 dB Sensitivity *Strong Steel Handles *Stand/pole socket *400 Watt Program/ 800 Watt Peak Power Handling

Yamaha Commercial Audio Systems, Inc.

BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems.

The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems.
*15" (38cm) High Power Woofer
*1" (25mm) Pure Titanium Compression Driver
*98 dB Sensitivity
*Strong Steel Handles
*Stand/pole socket
*400 Watt Program/ 800 Watt Peak Power Handling

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BR15
Product Name Sound Reinforcement Loudspeaker: 15" (38cm) High Power Woofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 98 dB
Size 0.20 inch (5 mm)
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω) - 13W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details