Visual Sound, Inc. Sound Reinforcement Loudspeaker: 12" (30cm) High Power Woofer BR12M

Description
Yamaha Commercial Audio Systems, Inc. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems. The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems. *12" (30cm) High Power Woofer *1" (25mm) Titanium Compression Driver *97 dB Sensitivity *Strong Steel Handle *Stand/pole socket *300 Watt Program/ 600 Watt Peak Power Handling
Description
Yamaha Commercial Audio Systems, Inc. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems. The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems. *12" (30cm) High Power Woofer *1" (25mm) Titanium Compression Driver *97 dB Sensitivity *Strong Steel Handle *Stand/pole socket *300 Watt Program/ 600 Watt Peak Power Handling

Suppliers

Company
Product
Description
Supplier Links
Sound Reinforcement Loudspeaker: 12
Broomall, PA, USA
Sound Reinforcement Loudspeaker: 12" (30cm) High Power Woofer
BR12M
Sound Reinforcement Loudspeaker: 12" (30cm) High Power Woofer BR12M
Yamaha Commercial Audio Systems, Inc. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems. The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems. *12" (30cm) High Power Woofer *1" (25mm) Titanium Compression Driver *97 dB Sensitivity *Strong Steel Handle *Stand/pole socket *300 Watt Program/ 600 Watt Peak Power Handling

Yamaha Commercial Audio Systems, Inc.

BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems.

The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems.
*12" (30cm) High Power Woofer
*1" (25mm) Titanium Compression Driver
*97 dB Sensitivity
*Strong Steel Handle
*Stand/pole socket
*300 Watt Program/ 600 Watt Peak Power Handling

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BR12M
Product Name Sound Reinforcement Loudspeaker: 12" (30cm) High Power Woofer
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 88 ohms
Sensitivity 116 dB
Size 0.31 inch (8 mm)
View Details