Visual Sound, Inc. Power Amp BPA60

Description
Bogen Communications, Inc. The Bogen BPA60 solid-state power amplifier has been designed to fulfill the power amplification requirements of professional and commercial sound systems. The Model BPA60 supplies 60 watts RMS output. Total harmonic distortion is less than 2% at rated output from 50Hz to 5kHz. Input impedances for the BPA60 are: high-impedance (50k-ohms) unbalanced; and low-impedance (500/600 ohms, balanced or unbalanced) with accessory transformer Model TL600. Line-bridging may be achieved with accessory transformer Model TL100. Hum and noise are at least 85dB below rated output. The BPA60 amplifier may be driven from an amplifier that provides a 25- or 70-volt output. Output impedances for the BPA60 are: 8-ohm/25V, 16-ohm, 25VCT and 70V. Output regulation is better than 2dB from no load to full load. The BPA60 amplifier is thermally protected to prevent damage due to excessive temperatures; however, it will deliver the full rated output continuously, even at +130° F (+55° C). Additional protection is provided by transient protection diodes and an electrical circuit breaker. An illuminated on/off power switch is located on the front panel. An input level control, circuit breaker reset, lo-cut filter switch, and auxiliary receptacle are located on the rear panel. A rack panel kit (RPK53) is available for mounting the amplifier in a 19-inch equipment rack. *60W model. *1 input: Hi-Z unbalanced. *Lo-Z balanced input with accessory transformer. *Input level control and lo-cut filter switch. *8-ohm/25V, 16-ohm, 25VCT, and 70V outputs. * Provides continuous high-quality sound .
Description
Bogen Communications, Inc. The Bogen BPA60 solid-state power amplifier has been designed to fulfill the power amplification requirements of professional and commercial sound systems. The Model BPA60 supplies 60 watts RMS output. Total harmonic distortion is less than 2% at rated output from 50Hz to 5kHz. Input impedances for the BPA60 are: high-impedance (50k-ohms) unbalanced; and low-impedance (500/600 ohms, balanced or unbalanced) with accessory transformer Model TL600. Line-bridging may be achieved with accessory transformer Model TL100. Hum and noise are at least 85dB below rated output. The BPA60 amplifier may be driven from an amplifier that provides a 25- or 70-volt output. Output impedances for the BPA60 are: 8-ohm/25V, 16-ohm, 25VCT and 70V. Output regulation is better than 2dB from no load to full load. The BPA60 amplifier is thermally protected to prevent damage due to excessive temperatures; however, it will deliver the full rated output continuously, even at +130° F (+55° C). Additional protection is provided by transient protection diodes and an electrical circuit breaker. An illuminated on/off power switch is located on the front panel. An input level control, circuit breaker reset, lo-cut filter switch, and auxiliary receptacle are located on the rear panel. A rack panel kit (RPK53) is available for mounting the amplifier in a 19-inch equipment rack. *60W model. *1 input: Hi-Z unbalanced. *Lo-Z balanced input with accessory transformer. *Input level control and lo-cut filter switch. *8-ohm/25V, 16-ohm, 25VCT, and 70V outputs. * Provides continuous high-quality sound .

Suppliers

Company
Product
Description
Supplier Links
Power Amp - BPA60 - Visual Sound, Inc.
Broomall, PA, USA
Power Amp
BPA60
Power Amp BPA60
Bogen Communications, Inc. The Bogen BPA60 solid-state power amplifier has been designed to fulfill the power amplification requirements of professional and commercial sound systems. The Model BPA60 supplies 60 watts RMS output. Total harmonic distortion is less than 2% at rated output from 50Hz to 5kHz. Input impedances for the BPA60 are: high-impedance (50k-ohms) unbalanced; and low-impedance (500/600 ohms, balanced or unbalanced) with accessory transformer Model TL600. Line-bridging may be achieved with accessory transformer Model TL100. Hum and noise are at least 85dB below rated output. The BPA60 amplifier may be driven from an amplifier that provides a 25- or 70-volt output. Output impedances for the BPA60 are: 8-ohm/25V, 16-ohm, 25VCT and 70V. Output regulation is better than 2dB from no load to full load. The BPA60 amplifier is thermally protected to prevent damage due to excessive temperatures; however, it will deliver the full rated output continuously, even at +130° F (+55° C). Additional protection is provided by transient protection diodes and an electrical circuit breaker. An illuminated on/off power switch is located on the front panel. An input level control, circuit breaker reset, lo-cut filter switch, and auxiliary receptacle are located on the rear panel. A rack panel kit (RPK53) is available for mounting the amplifier in a 19-inch equipment rack. *60W model. *1 input: Hi-Z unbalanced. *Lo-Z balanced input with accessory transformer. *Input level control and lo-cut filter switch. *8-ohm/25V, 16-ohm, 25VCT, and 70V outputs. * Provides continuous high-quality sound .

Bogen Communications, Inc.

The Bogen BPA60 solid-state power amplifier has been designed to fulfill the power amplification requirements of professional and commercial sound systems. The Model BPA60 supplies 60 watts RMS output. Total harmonic distortion is less than 2% at rated output from 50Hz to 5kHz. Input impedances for the BPA60 are: high-impedance (50k-ohms) unbalanced; and low-impedance (500/600 ohms, balanced or unbalanced) with accessory transformer Model TL600. Line-bridging may be achieved with accessory transformer Model TL100. Hum and noise are at least 85dB below rated output. The BPA60 amplifier may be driven from an amplifier that provides a 25- or 70-volt output. Output impedances for the BPA60 are: 8-ohm/25V, 16-ohm, 25VCT and 70V. Output regulation is better than 2dB from no load to full load. The BPA60 amplifier is thermally protected to prevent damage due to excessive temperatures; however, it will deliver the full rated output continuously, even at +130° F (+55° C). Additional protection is provided by transient protection diodes and an electrical circuit breaker. An illuminated on/off power switch is located on the front panel. An input level control, circuit breaker reset, lo-cut filter switch, and auxiliary receptacle are located on the rear panel. A rack panel kit (RPK53) is available for mounting the amplifier in a 19-inch equipment rack. *60W model. *1 input: Hi-Z unbalanced. *Lo-Z balanced input with accessory transformer. *Input level control and lo-cut filter switch. *8-ohm/25V, 16-ohm, 25VCT, and 70V outputs. * Provides continuous high-quality sound .

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BPA60
Product Name Power Amp
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797452 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details