Visual Sound, Inc. Subminiature Omnidirectional Condenser Lavalier Microphone BP896 MicroPoint™

Description
Audio-Technica U.S., Inc. With a capsule diameter not much bigger than the head of a pin, Audio-Technica's smallest-ever lavalier microphone virtually disappears in props or clothing to create highest-quality audio for broadcast and theater sound reinforcement. The BP896 MicroPoint™ omnidirectional lavalier delivers extremely intelligible natural audio and handles high sound pressure levels with ease. Its subminiature omni element is enclosed in a durable housing designed to minimize noise from handling, clothing and wind. Flip a switch to eliminate low-frequency hum without affecting intelligibility. Offered in wired & wireless models, the BP896 comes generously equipped with an extensive accessory kit - mic holders, windscreens, element covers & more. Available in black and beige, wired and wireless models: BP896 - includes AT8539 power module BP896-TH - same as BP896, but in "theater" color (beige) BP896c - less power module; 1.4 m (55") cable, unterminated BP896c-TH - same as BP896c, but in "theater" color (beige) BP896cW - less power module; 1.4 m (55") cable terminated with locking 4-pin connector for A-T UniPak® wireless systems BP896cW-TH - same as BP896cW, but in "theater" color (beige) BP896cL4 - less power module; 1.4 m (55") cable terminated for Sennheiser wireless systems using Lemo connector BP896cL4-TH - same as BP896cL4, but in "theater" color (beige) BP896cLM3 - less power module; 1.4 m (55") cable terminated for Sennheiser wireless systems using locking 3.5 mm connector BP896cLM3-TH - same as BP896cLM3, but in "theater" color (beige) BP896cT4 - less power module; 1.4 m (55") cable terminated with TA4F-type connector for Shure wireless systems BP896cT4-TH - same as BP896cT4, but in "theater" color (beige) BP896cT5 - less power module; 1.4 m (55") cable terminated with TA5F-type connector for Lectrosonics wireless systems BP896cT5-TH - same as BP896cT5, but in "theater" color (beige)
Description
Audio-Technica U.S., Inc. With a capsule diameter not much bigger than the head of a pin, Audio-Technica's smallest-ever lavalier microphone virtually disappears in props or clothing to create highest-quality audio for broadcast and theater sound reinforcement. The BP896 MicroPoint™ omnidirectional lavalier delivers extremely intelligible natural audio and handles high sound pressure levels with ease. Its subminiature omni element is enclosed in a durable housing designed to minimize noise from handling, clothing and wind. Flip a switch to eliminate low-frequency hum without affecting intelligibility. Offered in wired & wireless models, the BP896 comes generously equipped with an extensive accessory kit - mic holders, windscreens, element covers & more. Available in black and beige, wired and wireless models: BP896 - includes AT8539 power module BP896-TH - same as BP896, but in "theater" color (beige) BP896c - less power module; 1.4 m (55") cable, unterminated BP896c-TH - same as BP896c, but in "theater" color (beige) BP896cW - less power module; 1.4 m (55") cable terminated with locking 4-pin connector for A-T UniPak® wireless systems BP896cW-TH - same as BP896cW, but in "theater" color (beige) BP896cL4 - less power module; 1.4 m (55") cable terminated for Sennheiser wireless systems using Lemo connector BP896cL4-TH - same as BP896cL4, but in "theater" color (beige) BP896cLM3 - less power module; 1.4 m (55") cable terminated for Sennheiser wireless systems using locking 3.5 mm connector BP896cLM3-TH - same as BP896cLM3, but in "theater" color (beige) BP896cT4 - less power module; 1.4 m (55") cable terminated with TA4F-type connector for Shure wireless systems BP896cT4-TH - same as BP896cT4, but in "theater" color (beige) BP896cT5 - less power module; 1.4 m (55") cable terminated with TA5F-type connector for Lectrosonics wireless systems BP896cT5-TH - same as BP896cT5, but in "theater" color (beige)

Suppliers

Company
Product
Description
Supplier Links
Subminiature Omnidirectional Condenser Lavalier Microphone - BP896 MicroPoint™ - Visual Sound, Inc.
Broomall, PA, USA
Subminiature Omnidirectional Condenser Lavalier Microphone
BP896 MicroPoint™
Subminiature Omnidirectional Condenser Lavalier Microphone BP896 MicroPoint™
Audio-Technica U.S., Inc. With a capsule diameter not much bigger than the head of a pin, Audio-Technica's smallest-ever lavalier microphone virtually disappears in props or clothing to create highest-quality audio for broadcast and theater sound reinforcement. The BP896 MicroPoint™ omnidirectional lavalier delivers extremely intelligible natural audio and handles high sound pressure levels with ease. Its subminiature omni element is enclosed in a durable housing designed to minimize noise from handling, clothing and wind. Flip a switch to eliminate low-frequency hum without affecting intelligibility. Offered in wired & wireless models, the BP896 comes generously equipped with an extensive accessory kit - mic holders, windscreens, element covers & more. Available in black and beige, wired and wireless models: BP896 - includes AT8539 power module BP896-TH - same as BP896, but in "theater" color (beige) BP896c - less power module; 1.4 m (55") cable, unterminated BP896c-TH - same as BP896c, but in "theater" color (beige) BP896cW - less power module; 1.4 m (55") cable terminated with locking 4-pin connector for A-T UniPak® wireless systems BP896cW-TH - same as BP896cW, but in "theater" color (beige) BP896cL4 - less power module; 1.4 m (55") cable terminated for Sennheiser wireless systems using Lemo connector BP896cL4-TH - same as BP896cL4, but in "theater" color (beige) BP896cLM3 - less power module; 1.4 m (55") cable terminated for Sennheiser wireless systems using locking 3.5 mm connector BP896cLM3-TH - same as BP896cLM3, but in "theater" color (beige) BP896cT4 - less power module; 1.4 m (55") cable terminated with TA4F-type connector for Shure wireless systems BP896cT4-TH - same as BP896cT4, but in "theater" color (beige) BP896cT5 - less power module; 1.4 m (55") cable terminated with TA5F-type connector for Lectrosonics wireless systems BP896cT5-TH - same as BP896cT5, but in "theater" color (beige)

Audio-Technica U.S., Inc.

With a capsule diameter not much bigger than the head of a pin, Audio-Technica's smallest-ever lavalier microphone virtually disappears in props or clothing to create highest-quality audio for broadcast and theater sound reinforcement.
The BP896 MicroPoint™ omnidirectional lavalier delivers extremely intelligible natural audio and handles high sound pressure levels with ease. Its subminiature omni element is enclosed in a durable housing designed to minimize noise from handling, clothing and wind. Flip a switch to eliminate low-frequency hum without affecting intelligibility.
Offered in wired & wireless models, the BP896 comes generously equipped with an extensive accessory kit - mic holders, windscreens, element covers & more.
Available in black and beige, wired and wireless models:
BP896 - includes AT8539 power module
BP896-TH - same as BP896, but in "theater" color (beige)
BP896c - less power module; 1.4 m (55") cable, unterminated
BP896c-TH - same as BP896c, but in "theater" color (beige)
BP896cW - less power module; 1.4 m (55") cable terminated with locking 4-pin connector for A-T UniPak® wireless systems
BP896cW-TH - same as BP896cW, but in "theater" color (beige)
BP896cL4 - less power module; 1.4 m (55") cable terminated for Sennheiser wireless systems using Lemo connector
BP896cL4-TH - same as BP896cL4, but in "theater" color (beige)
BP896cLM3 - less power module; 1.4 m (55") cable terminated for Sennheiser wireless systems using locking 3.5 mm connector
BP896cLM3-TH - same as BP896cLM3, but in "theater" color (beige)
BP896cT4 - less power module; 1.4 m (55") cable terminated with TA4F-type connector for Shure wireless systems
BP896cT4-TH - same as BP896cT4, but in "theater" color (beige)
BP896cT5 - less power module; 1.4 m (55") cable terminated with TA5F-type connector for Lectrosonics wireless systems
BP896cT5-TH - same as BP896cT5, but in "theater" color (beige)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BP896 MicroPoint™
Product Name Subminiature Omnidirectional Condenser Lavalier Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details