Visual Sound, Inc. Subminiature Omnidirectional Condenser Headworn Microphone BP892 MicroSet®

Description
Audio-Technica U.S., Inc. Audio-Technica's high-SPL BP892 MicroSet® offers the ultimate in low-profile, high-performance audio. Delivering clear and accurate sound in an inconspicuous package, the ultra-lightweight BP892 hooks securely behind either ear and can be worn for hours without fatigue. For maximum stability and comfort, the included AT8464 dual-ear microphone mount converts the MicroSet to a dual-ear-worn unit. The microphone features a flat, extended frequency response and other outstanding performance specifications, resulting in extremely intelligible, natural audio for stage and television talent, lecturers and houses of worship. Protected by a highly durable Parylene coating, the new headworn mic is built to stand up to the rigors of day-to-day use. Available in black and beige, wired and wireless models: BP892 - includes AT8539 power module BP892-TH - same as BP892, but in "theater" color (beige) BP892c - less power module; 55" (1.4 m) cable, unterminated BP892c-TH - same as BP892c, but in "theater" color (beige) BP892cW - less power module; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak® wireless systems BP892cW-TH - same as BP892cW, but in "theater" color (beige) BP892cL4 - less power module; 55" (1.4 m) cable terminated for Sennheiser wireless systems using Lemo connector BP892cL4-TH - same as BP892cL4, but in "theater" color (beige) BP892cLM3 - less power module; 55" (1.4 m) cable terminated for Sennheiser wireless systems using locking 3.5 mm connector BP892cLM3-TH - same as BP892cLM3, but in "theater" color (beige) BP892cT4 - less power module; 55" (1.4 m) cable terminated with TA4F-type connector for Shure wireless systems BP892cT4-TH - same as BP892cT4, but in "theater" color (beige) BP892cT5 - less power module; 55" (1.4 m) cable terminated with TA5F-type connector for Lectrosonics wireless systems BP892cT5-TH - same as BP892cT5, but in "theater" color (beige)
Description
Audio-Technica U.S., Inc. Audio-Technica's high-SPL BP892 MicroSet® offers the ultimate in low-profile, high-performance audio. Delivering clear and accurate sound in an inconspicuous package, the ultra-lightweight BP892 hooks securely behind either ear and can be worn for hours without fatigue. For maximum stability and comfort, the included AT8464 dual-ear microphone mount converts the MicroSet to a dual-ear-worn unit. The microphone features a flat, extended frequency response and other outstanding performance specifications, resulting in extremely intelligible, natural audio for stage and television talent, lecturers and houses of worship. Protected by a highly durable Parylene coating, the new headworn mic is built to stand up to the rigors of day-to-day use. Available in black and beige, wired and wireless models: BP892 - includes AT8539 power module BP892-TH - same as BP892, but in "theater" color (beige) BP892c - less power module; 55" (1.4 m) cable, unterminated BP892c-TH - same as BP892c, but in "theater" color (beige) BP892cW - less power module; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak® wireless systems BP892cW-TH - same as BP892cW, but in "theater" color (beige) BP892cL4 - less power module; 55" (1.4 m) cable terminated for Sennheiser wireless systems using Lemo connector BP892cL4-TH - same as BP892cL4, but in "theater" color (beige) BP892cLM3 - less power module; 55" (1.4 m) cable terminated for Sennheiser wireless systems using locking 3.5 mm connector BP892cLM3-TH - same as BP892cLM3, but in "theater" color (beige) BP892cT4 - less power module; 55" (1.4 m) cable terminated with TA4F-type connector for Shure wireless systems BP892cT4-TH - same as BP892cT4, but in "theater" color (beige) BP892cT5 - less power module; 55" (1.4 m) cable terminated with TA5F-type connector for Lectrosonics wireless systems BP892cT5-TH - same as BP892cT5, but in "theater" color (beige)

Suppliers

Company
Product
Description
Supplier Links
Subminiature Omnidirectional Condenser Headworn Microphone - BP892 MicroSet® - Visual Sound, Inc.
Broomall, PA, USA
Subminiature Omnidirectional Condenser Headworn Microphone
BP892 MicroSet®
Subminiature Omnidirectional Condenser Headworn Microphone BP892 MicroSet®
Audio-Technica U.S., Inc. Audio-Technica's high-SPL BP892 MicroSet® offers the ultimate in low-profile, high-performance audio. Delivering clear and accurate sound in an inconspicuous package, the ultra-lightweight BP892 hooks securely behind either ear and can be worn for hours without fatigue. For maximum stability and comfort, the included AT8464 dual-ear microphone mount converts the MicroSet to a dual-ear-worn unit. The microphone features a flat, extended frequency response and other outstanding performance specifications, resulting in extremely intelligible, natural audio for stage and television talent, lecturers and houses of worship. Protected by a highly durable Parylene coating, the new headworn mic is built to stand up to the rigors of day-to-day use. Available in black and beige, wired and wireless models: BP892 - includes AT8539 power module BP892-TH - same as BP892, but in "theater" color (beige) BP892c - less power module; 55" (1.4 m) cable, unterminated BP892c-TH - same as BP892c, but in "theater" color (beige) BP892cW - less power module; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak® wireless systems BP892cW-TH - same as BP892cW, but in "theater" color (beige) BP892cL4 - less power module; 55" (1.4 m) cable terminated for Sennheiser wireless systems using Lemo connector BP892cL4-TH - same as BP892cL4, but in "theater" color (beige) BP892cLM3 - less power module; 55" (1.4 m) cable terminated for Sennheiser wireless systems using locking 3.5 mm connector BP892cLM3-TH - same as BP892cLM3, but in "theater" color (beige) BP892cT4 - less power module; 55" (1.4 m) cable terminated with TA4F-type connector for Shure wireless systems BP892cT4-TH - same as BP892cT4, but in "theater" color (beige) BP892cT5 - less power module; 55" (1.4 m) cable terminated with TA5F-type connector for Lectrosonics wireless systems BP892cT5-TH - same as BP892cT5, but in "theater" color (beige)

Audio-Technica U.S., Inc.

Audio-Technica's high-SPL BP892 MicroSet® offers the ultimate in low-profile, high-performance audio. Delivering clear and accurate sound in an inconspicuous package, the ultra-lightweight BP892 hooks securely behind either ear and can be worn for hours without fatigue. For maximum stability and comfort, the included AT8464 dual-ear microphone mount converts the MicroSet to a dual-ear-worn unit.
The microphone features a flat, extended frequency response and other outstanding performance specifications, resulting in extremely intelligible, natural audio for stage and television talent, lecturers and houses of worship. Protected by a highly durable Parylene coating, the new headworn mic is built to stand up to the rigors of day-to-day use.
Available in black and beige, wired and wireless models:
BP892 - includes AT8539 power module
BP892-TH - same as BP892, but in "theater" color (beige)
BP892c - less power module; 55" (1.4 m) cable, unterminated
BP892c-TH - same as BP892c, but in "theater" color (beige)
BP892cW - less power module; 55" (1.4 m) cable terminated with locking 4-pin connector for A-T UniPak® wireless systems
BP892cW-TH - same as BP892cW, but in "theater" color (beige)
BP892cL4 - less power module; 55" (1.4 m) cable terminated for Sennheiser wireless systems using Lemo connector
BP892cL4-TH - same as BP892cL4, but in "theater" color (beige)
BP892cLM3 - less power module; 55" (1.4 m) cable terminated for Sennheiser wireless systems using locking 3.5 mm connector
BP892cLM3-TH - same as BP892cLM3, but in "theater" color (beige)
BP892cT4 - less power module; 55" (1.4 m) cable terminated with TA4F-type connector for Shure wireless systems
BP892cT4-TH - same as BP892cT4, but in "theater" color (beige)
BP892cT5 - less power module; 55" (1.4 m) cable terminated with TA5F-type connector for Lectrosonics wireless systems
BP892cT5-TH - same as BP892cT5, but in "theater" color (beige)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BP892 MicroSet®
Product Name Subminiature Omnidirectional Condenser Headworn Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details