Visual Sound, Inc. Stereo Shotgun Microphone BP4027

Description
Audio-Technica U.S., Inc. Based on models originally developed for use in the broadcast of the Sydney Olympics in 2000, the BP4027 (14.96" long) and BP4029 (9.29" long) Stereo Shotgun models are engineered for high-end broadcast and production use. Both microphones feature independent line-cardioid and figure-of-eight elements configured in an MS (Mid-Side) arrangement with switch-selectable internal matrixing. These innovative microphones allow sound recordists the choice of selecting a left-right stereo output (wide or narrow) via the microphone's internal matrixing system or choosing discreet Mid-Side signals for later manipulation, a flexibility not available from any other manufacturer.
Description
Audio-Technica U.S., Inc. Based on models originally developed for use in the broadcast of the Sydney Olympics in 2000, the BP4027 (14.96" long) and BP4029 (9.29" long) Stereo Shotgun models are engineered for high-end broadcast and production use. Both microphones feature independent line-cardioid and figure-of-eight elements configured in an MS (Mid-Side) arrangement with switch-selectable internal matrixing. These innovative microphones allow sound recordists the choice of selecting a left-right stereo output (wide or narrow) via the microphone's internal matrixing system or choosing discreet Mid-Side signals for later manipulation, a flexibility not available from any other manufacturer.

Suppliers

Company
Product
Description
Supplier Links
Stereo Shotgun Microphone - BP4027 - Visual Sound, Inc.
Broomall, PA, USA
Stereo Shotgun Microphone
BP4027
Stereo Shotgun Microphone BP4027
Audio-Technica U.S., Inc. Based on models originally developed for use in the broadcast of the Sydney Olympics in 2000, the BP4027 (14.96" long) and BP4029 (9.29" long) Stereo Shotgun models are engineered for high-end broadcast and production use. Both microphones feature independent line-cardioid and figure-of-eight elements configured in an MS (Mid-Side) arrangement with switch-selectable internal matrixing. These innovative microphones allow sound recordists the choice of selecting a left-right stereo output (wide or narrow) via the microphone's internal matrixing system or choosing discreet Mid-Side signals for later manipulation, a flexibility not available from any other manufacturer.

Audio-Technica U.S., Inc.

Based on models originally developed for use in the broadcast of the Sydney Olympics in 2000, the BP4027 (14.96" long) and BP4029 (9.29" long) Stereo Shotgun models are engineered for high-end broadcast and production use. Both microphones feature independent line-cardioid and figure-of-eight elements configured in an MS (Mid-Side) arrangement with switch-selectable internal matrixing. These innovative microphones allow sound recordists the choice of selecting a left-right stereo output (wide or narrow) via the microphone's internal matrixing system or choosing discreet Mid-Side signals for later manipulation, a flexibility not available from any other manufacturer.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BP4027
Product Name Stereo Shotgun Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3OM3 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 18000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details