Visual Sound, Inc. Cardioid Dynamic Microphone BP4001

Description
Audio-Technica U.S., Inc. The BP4001 cardioid dynamic microphone is tailored for extremely clear and articulate reproduction of spoken words. Featuring an extended handle that easily accommodates microphone flags, the BP4001 is ideal for all aspects of broadcast and remote newsgathering: on-location interviews, ENG, EFP, sports applications and much more. Designed to provide exceptional isolation from handling noise, the microphone is ruggedly built to withstand the abrasion and jostling expected with life in the field. The microphone offers a 3-pin XLRM-type output connector and comes generously equipped with a slip-on foam windscreen, vinyl carrying case, soft protective pouch, and professional stand clamp. It is available with an omnidirectional polar pattern as the BP4002.
Description
Audio-Technica U.S., Inc. The BP4001 cardioid dynamic microphone is tailored for extremely clear and articulate reproduction of spoken words. Featuring an extended handle that easily accommodates microphone flags, the BP4001 is ideal for all aspects of broadcast and remote newsgathering: on-location interviews, ENG, EFP, sports applications and much more. Designed to provide exceptional isolation from handling noise, the microphone is ruggedly built to withstand the abrasion and jostling expected with life in the field. The microphone offers a 3-pin XLRM-type output connector and comes generously equipped with a slip-on foam windscreen, vinyl carrying case, soft protective pouch, and professional stand clamp. It is available with an omnidirectional polar pattern as the BP4002.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Microphone - BP4001 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Microphone
BP4001
Cardioid Dynamic Microphone BP4001
Audio-Technica U.S., Inc. The BP4001 cardioid dynamic microphone is tailored for extremely clear and articulate reproduction of spoken words. Featuring an extended handle that easily accommodates microphone flags, the BP4001 is ideal for all aspects of broadcast and remote newsgathering: on-location interviews, ENG, EFP, sports applications and much more. Designed to provide exceptional isolation from handling noise, the microphone is ruggedly built to withstand the abrasion and jostling expected with life in the field. The microphone offers a 3-pin XLRM-type output connector and comes generously equipped with a slip-on foam windscreen, vinyl carrying case, soft protective pouch, and professional stand clamp. It is available with an omnidirectional polar pattern as the BP4002.

Audio-Technica U.S., Inc.

The BP4001 cardioid dynamic microphone is tailored for extremely clear and articulate reproduction of spoken words. Featuring an extended handle that easily accommodates microphone flags, the BP4001 is ideal for all aspects of broadcast and remote newsgathering: on-location interviews, ENG, EFP, sports applications and much more. Designed to provide exceptional isolation from handling noise, the microphone is ruggedly built to withstand the abrasion and jostling expected with life in the field. The microphone offers a 3-pin XLRM-type output connector and comes generously equipped with a slip-on foam windscreen, vinyl carrying case, soft protective pouch, and professional stand clamp. It is available with an omnidirectional polar pattern as the BP4002.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BP4001
Product Name Cardioid Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details