Visual Sound, Inc. 50 Ohm BNC Male 3-Piece Crimp Type Connector for RG59 and RG62 Teflon BNC-324

Description
TecNec Distributing 50 ohm BNC Male 3-Piece Crimp Type Connector for RG59 and RG62 Teflon
Description
TecNec Distributing 50 ohm BNC Male 3-Piece Crimp Type Connector for RG59 and RG62 Teflon

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Male 3-Piece Crimp Type Connector for RG59 and RG62 Teflon - BNC-324 - Visual Sound, Inc.
Broomall, PA, USA
50 Ohm BNC Male 3-Piece Crimp Type Connector for RG59 and RG62 Teflon
BNC-324
50 Ohm BNC Male 3-Piece Crimp Type Connector for RG59 and RG62 Teflon BNC-324
TecNec Distributing 50 ohm BNC Male 3-Piece Crimp Type Connector for RG59 and RG62 Teflon

TecNec Distributing

50 ohm BNC Male 3-Piece Crimp Type Connector for RG59 and RG62 Teflon

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number BNC-324
Product Name 50 Ohm BNC Male 3-Piece Crimp Type Connector for RG59 and RG62 Teflon
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details