Visual Sound, Inc. TecNec BM-P 50 Ohm BNC Male To RCA Male Video Adapter BM-P

Description
TecNec Distributing BNC Male to RCA Male Video Adapter
Description
TecNec Distributing BNC Male to RCA Male Video Adapter

Suppliers

Company
Product
Description
Supplier Links
TecNec BM-P 50 Ohm BNC Male To RCA Male Video Adapter - BM-P - Visual Sound, Inc.
Broomall, PA, USA
TecNec BM-P 50 Ohm BNC Male To RCA Male Video Adapter
BM-P
TecNec BM-P 50 Ohm BNC Male To RCA Male Video Adapter BM-P
TecNec Distributing BNC Male to RCA Male Video Adapter

TecNec Distributing

BNC Male to RCA Male Video Adapter

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number BM-P
Product Name TecNec BM-P 50 Ohm BNC Male To RCA Male Video Adapter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug - 150514 - PIC Wire & Cable
Specs
Geometry Straight
View Details