Visual Sound, Inc. Boundary Microphone for Flush Units BM 6620

Description
Listen Technologies Corporation Low-profile omni-directional condenser boundary microphone. Low-profile omni-directional condenser boundary microphone designed to fit into the flush mounted conference units in the DCS 6000 Digital Conference System product portfolio. Omni-directional condenser boundary microphone with 360° pickup angle. Low-profile microphone capsule. High-quality sound reinforcement. RF resistant. Isolators for providing mechanical dampening of mounting-surface vibration. RoHS compliant Standard fitting for FC 602xF and FD 612xF Custom fitting for all DIS flush mounted units.
Description
Listen Technologies Corporation Low-profile omni-directional condenser boundary microphone. Low-profile omni-directional condenser boundary microphone designed to fit into the flush mounted conference units in the DCS 6000 Digital Conference System product portfolio. Omni-directional condenser boundary microphone with 360° pickup angle. Low-profile microphone capsule. High-quality sound reinforcement. RF resistant. Isolators for providing mechanical dampening of mounting-surface vibration. RoHS compliant Standard fitting for FC 602xF and FD 612xF Custom fitting for all DIS flush mounted units.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Boundary Microphone for Flush Units
BM 6620
Boundary Microphone for Flush Units BM 6620
Listen Technologies Corporation Low-profile omni-directional condenser boundary microphone. Low-profile omni-directional condenser boundary microphone designed to fit into the flush mounted conference units in the DCS 6000 Digital Conference System product portfolio. Omni-directional condenser boundary microphone with 360° pickup angle. Low-profile microphone capsule. High-quality sound reinforcement. RF resistant. Isolators for providing mechanical dampening of mounting-surface vibration. RoHS compliant Standard fitting for FC 602xF and FD 612xF Custom fitting for all DIS flush mounted units.

Listen Technologies Corporation

Low-profile omni-directional condenser boundary microphone.

Low-profile omni-directional condenser boundary microphone designed to fit into the flush mounted conference units in the DCS 6000 Digital Conference System product portfolio.

  • Omni-directional condenser boundary microphone with 360° pickup angle.
  • Low-profile microphone capsule.
  • High-quality sound reinforcement.
  • RF resistant.
  • Isolators for providing mechanical dampening of mounting-surface vibration.
  • RoHS compliant
  • Standard fitting for FC 602xF and FD 612xF
  • Custom fitting for all DIS flush mounted units.
Supplier's Site
Broomall, PA, USA
Boundary Microphone for Flush Units
BM 6620
Boundary Microphone for Flush Units BM 6620
Listen Technologies Corporation Low-profile omni-directional condenser boundary microphone. Low-profile omni-directional condenser boundary microphone designed to fit into the flush mounted conference units in the DCS 6000 Digital Conference System product portfolio. Omni-directional condenser boundary microphone with 360° pickup angle. Low-profile microphone capsule. High-quality sound reinforcement. RF resistant. Isolators for providing mechanical dampening of mounting-surface vibration. RoHS compliant Standard fitting for FC 602xF and FD 612xF Custom fitting for all DIS flush mounted units.

Listen Technologies Corporation

Low-profile omni-directional condenser boundary microphone.

Low-profile omni-directional condenser boundary microphone designed to fit into the flush mounted conference units in the DCS 6000 Digital Conference System product portfolio.

  • Omni-directional condenser boundary microphone with 360° pickup angle.
  • Low-profile microphone capsule.
  • High-quality sound reinforcement.
  • RF resistant.
  • Isolators for providing mechanical dampening of mounting-surface vibration.
  • RoHS compliant
  • Standard fitting for FC 602xF and FD 612xF
  • Custom fitting for all DIS flush mounted units.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BM 6620
Product Name Boundary Microphone for Flush Units
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details