Visual Sound, Inc. Ultra-Light Boom Stand BL3

Description
Samson Technologies Corp. Collapsible tripod boom stand featuring die-cast and steel construction and sleek black finish. *Collapsible tripod boom stand *Die-cast and steel construction *Sleek black finish *Ulta-light for easy transport
Description
Samson Technologies Corp. Collapsible tripod boom stand featuring die-cast and steel construction and sleek black finish. *Collapsible tripod boom stand *Die-cast and steel construction *Sleek black finish *Ulta-light for easy transport

Suppliers

Company
Product
Description
Supplier Links
Ultra-Light Boom Stand - BL3 - Visual Sound, Inc.
Broomall, PA, USA
Ultra-Light Boom Stand
BL3
Ultra-Light Boom Stand BL3
Samson Technologies Corp. Collapsible tripod boom stand featuring die-cast and steel construction and sleek black finish. *Collapsible tripod boom stand *Die-cast and steel construction *Sleek black finish *Ulta-light for easy transport

Samson Technologies Corp.

Collapsible tripod boom stand featuring die-cast and steel construction and sleek black finish.

*Collapsible tripod boom stand *Die-cast and steel construction *Sleek black finish *Ulta-light for easy transport

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BL3
Product Name Ultra-Light Boom Stand
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details