Visual Sound, Inc. Low frequency array loudspeaker BH2312

Description
EAW - Eastern Acoustic Works, Inc.. Three horn-loaded 12 inch woofers Beamwidth at upper frequency limit matches MQ2343D. For permanent installation only Digital signal processor required for specified performance. The BH2312 uses three horn-loaded 12-inch woofers mounted in a trapezoidal enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQ mid/high loudspeaker. Each 500W 8-ohm driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc.. Three horn-loaded 12 inch woofers Beamwidth at upper frequency limit matches MQ2343D. For permanent installation only Digital signal processor required for specified performance. The BH2312 uses three horn-loaded 12-inch woofers mounted in a trapezoidal enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQ mid/high loudspeaker. Each 500W 8-ohm driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
Low frequency array loudspeaker - BH2312 - Visual Sound, Inc.
Broomall, PA, USA
Low frequency array loudspeaker
BH2312
Low frequency array loudspeaker BH2312
EAW - Eastern Acoustic Works, Inc.. Three horn-loaded 12 inch woofers Beamwidth at upper frequency limit matches MQ2343D. For permanent installation only Digital signal processor required for specified performance. The BH2312 uses three horn-loaded 12-inch woofers mounted in a trapezoidal enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQ mid/high loudspeaker. Each 500W 8-ohm driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.

EAW - Eastern Acoustic Works, Inc.. Three horn-loaded 12 inch woofers Beamwidth at upper frequency limit matches MQ2343D. For permanent installation only Digital signal processor required for specified performance.

The BH2312 uses three horn-loaded 12-inch woofers mounted in a trapezoidal enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQ mid/high loudspeaker. Each 500W 8-ohm driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BH2312
Product Name Low frequency array loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
ESW-M6 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 42 to 200 Hz
Weight 4580.50 g (161.60 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details