Visual Sound, Inc. Isolated BNC Female-Female Chassis 75Ohm - Blue BF-BFCMI BE

Description
TecNec Distributing
Description
TecNec Distributing

Suppliers

Company
Product
Description
Supplier Links
Isolated BNC Female-Female Chassis 75Ohm - Blue - BF-BFCMI BE - Visual Sound, Inc.
Broomall, PA, USA
Isolated BNC Female-Female Chassis 75Ohm - Blue
BF-BFCMI BE
Isolated BNC Female-Female Chassis 75Ohm - Blue BF-BFCMI BE
TecNec Distributing

TecNec Distributing

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number BF-BFCMI BE
Product Name Isolated BNC Female-Female Chassis 75Ohm - Blue
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details