PIC Wire & Cable 50 Ohm TNC 90° Plug (Long) 190809-L

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC 190809-L is a 50 Ohm TNC 90° plug connector designed for use with PIC cables S83204, S86208, and S88207. It features a brass body and ferrule with beryllium copper center contact, rated for 0 to 12 GHz frequency and 500 VRMS voltage. The connector has an insulation resistance of 5000 Megohms and includes weatherseals. It is RoHS compliant, with a body and ferrule finish of TRI-M3 and gold-plated center contact. The unit weighs 1.26 ounces (35.72 grams) and requires solder termination. Strain relief and moisture protection are provided via included Raychem ATUM heat shrink tubing. The connector complies with MIL-STD 348 and MIL-PRF-39012.

Datasheet Summary
Powered by GS/AI

The PIC 190809-L is a 50 Ohm TNC 90° plug connector designed for use with PIC cables S83204, S86208, and S88207. It features a brass body and ferrule with beryllium copper center contact, rated for 0 to 12 GHz frequency and 500 VRMS voltage. The connector has an insulation resistance of 5000 Megohms and includes weatherseals. It is RoHS compliant, with a body and ferrule finish of TRI-M3 and gold-plated center contact. The unit weighs 1.26 ounces (35.72 grams) and requires solder termination. Strain relief and moisture protection are provided via included Raychem ATUM heat shrink tubing. The connector complies with MIL-STD 348 and MIL-PRF-39012.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm TNC 90° Plug (Long) - 190809-L - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm TNC 90° Plug (Long)
190809-L
50 Ohm TNC 90° Plug (Long) 190809-L
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 190809-L
Product Name 50 Ohm TNC 90° Plug (Long)
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details