Visual Sound, Inc. Miniature Cardioid Condenser Microphone BETA 98A

Description
Shure Incorporated The Shure Beta 98A is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording. Uniform cardioid polar pattern provides maximum gain-before-feedback and rejection of off-axis sound for smooth high-end response and control Frequency response tailored for drums and percussion applications with a wide dynamic range for use in high SPL environments Precision-engineered design for unobtrusive microphone footprint Beta 98A models ship with external in-line preamplifier for discrete cable placement, snap-fit windscreen, and zipper pouch Beta 98AD/C ships with A98D drum mount featuring a flexible gooseneck for precise placement and secure attachment Beta 98A/C ships with RK282 shock mount swivel adapter for attachment to any standard microphone stand
Description
Shure Incorporated The Shure Beta 98A is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording. Uniform cardioid polar pattern provides maximum gain-before-feedback and rejection of off-axis sound for smooth high-end response and control Frequency response tailored for drums and percussion applications with a wide dynamic range for use in high SPL environments Precision-engineered design for unobtrusive microphone footprint Beta 98A models ship with external in-line preamplifier for discrete cable placement, snap-fit windscreen, and zipper pouch Beta 98AD/C ships with A98D drum mount featuring a flexible gooseneck for precise placement and secure attachment Beta 98A/C ships with RK282 shock mount swivel adapter for attachment to any standard microphone stand

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Miniature Cardioid Condenser Microphone
BETA 98A
Miniature Cardioid Condenser Microphone BETA 98A
Shure Incorporated The Shure Beta 98A is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording. Uniform cardioid polar pattern provides maximum gain-before-feedback and rejection of off-axis sound for smooth high-end response and control Frequency response tailored for drums and percussion applications with a wide dynamic range for use in high SPL environments Precision-engineered design for unobtrusive microphone footprint Beta 98A models ship with external in-line preamplifier for discrete cable placement, snap-fit windscreen, and zipper pouch Beta 98AD/C ships with A98D drum mount featuring a flexible gooseneck for precise placement and secure attachment Beta 98A/C ships with RK282 shock mount swivel adapter for attachment to any standard microphone stand

Shure Incorporated

The Shure Beta 98A is a precision-engineered compact, high-output miniature condenser microphone for professional sound reinforcement and studio recording.

  • Uniform cardioid polar pattern provides maximum gain-before-feedback and rejection of off-axis sound for smooth high-end response and control
  • Frequency response tailored for drums and percussion applications with a wide dynamic range for use in high SPL environments
  • Precision-engineered design for unobtrusive microphone footprint
  • Beta 98A models ship with external in-line preamplifier for discrete cable placement, snap-fit windscreen, and zipper pouch
  • Beta 98AD/C ships with A98D drum mount featuring a flexible gooseneck for precise placement and secure attachment
  • Beta 98A/C ships with RK282 shock mount swivel adapter for attachment to any standard microphone stand
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BETA 98A
Product Name Miniature Cardioid Condenser Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details