Visual Sound, Inc. Cardioid Condenser Microphone BETA 87C

Description
Shure Incorporated Cardioid Condenser, for Handheld Vocal Microphone The Shure BETA 87C is a high output condenser microphone that provides touring professionals with studio-quality sound. Vocalists who use in-ear monitor systems such as the Shure PSM? Personal Monitor System will appreciate how effectively the BETA 87C rejects ambient sound from the rear of the microphone. The BETA 87C maintains its cardioid pattern throughout its frequency range, ensuring maximum isolation from other sound sources and high gain before feedback. Its warm, natural sound is the result of an exceptionally smooth frequency response that includes a slight presence rise. A controlled low - frequency roll-off compensates for proximity effect and prevents the "boomy" sound often associated with close-up use. The BETA 87C is an excellent choice for professional studio recording, yet it is built to withstand the rigors of touring. It maintains its performance characteristics even at sound pressure levels as high as 139 dB SPL. Plus, the cartridge is protected by a proven shock mount system. A hardened steel mesh grille with a built-in pop filter provides added protection. Smooth, wide frequency response with slight presence rise Uniform Cardioid polar pattern for maximum isolation Minimal off-axis tone coloration Superior gain before feedback Low-frequency roll-off compensates for proximity effect Wide dynamic range Low distortion characteristics Very low susceptibility to RFI and electromagnetic hum Advanced cartridge shock-mount system absorbs mechanical shocks and reduces handling noise Three-stage pop filter minimizes breath pop and noise Break-resistant stand adapter
Description
Shure Incorporated Cardioid Condenser, for Handheld Vocal Microphone The Shure BETA 87C is a high output condenser microphone that provides touring professionals with studio-quality sound. Vocalists who use in-ear monitor systems such as the Shure PSM? Personal Monitor System will appreciate how effectively the BETA 87C rejects ambient sound from the rear of the microphone. The BETA 87C maintains its cardioid pattern throughout its frequency range, ensuring maximum isolation from other sound sources and high gain before feedback. Its warm, natural sound is the result of an exceptionally smooth frequency response that includes a slight presence rise. A controlled low - frequency roll-off compensates for proximity effect and prevents the "boomy" sound often associated with close-up use. The BETA 87C is an excellent choice for professional studio recording, yet it is built to withstand the rigors of touring. It maintains its performance characteristics even at sound pressure levels as high as 139 dB SPL. Plus, the cartridge is protected by a proven shock mount system. A hardened steel mesh grille with a built-in pop filter provides added protection. Smooth, wide frequency response with slight presence rise Uniform Cardioid polar pattern for maximum isolation Minimal off-axis tone coloration Superior gain before feedback Low-frequency roll-off compensates for proximity effect Wide dynamic range Low distortion characteristics Very low susceptibility to RFI and electromagnetic hum Advanced cartridge shock-mount system absorbs mechanical shocks and reduces handling noise Three-stage pop filter minimizes breath pop and noise Break-resistant stand adapter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cardioid Condenser Microphone
BETA 87C
Cardioid Condenser Microphone BETA 87C
Shure Incorporated Cardioid Condenser, for Handheld Vocal Microphone The Shure BETA 87C is a high output condenser microphone that provides touring professionals with studio-quality sound. Vocalists who use in-ear monitor systems such as the Shure PSM? Personal Monitor System will appreciate how effectively the BETA 87C rejects ambient sound from the rear of the microphone. The BETA 87C maintains its cardioid pattern throughout its frequency range, ensuring maximum isolation from other sound sources and high gain before feedback. Its warm, natural sound is the result of an exceptionally smooth frequency response that includes a slight presence rise. A controlled low - frequency roll-off compensates for proximity effect and prevents the "boomy" sound often associated with close-up use. The BETA 87C is an excellent choice for professional studio recording, yet it is built to withstand the rigors of touring. It maintains its performance characteristics even at sound pressure levels as high as 139 dB SPL. Plus, the cartridge is protected by a proven shock mount system. A hardened steel mesh grille with a built-in pop filter provides added protection. Smooth, wide frequency response with slight presence rise Uniform Cardioid polar pattern for maximum isolation Minimal off-axis tone coloration Superior gain before feedback Low-frequency roll-off compensates for proximity effect Wide dynamic range Low distortion characteristics Very low susceptibility to RFI and electromagnetic hum Advanced cartridge shock-mount system absorbs mechanical shocks and reduces handling noise Three-stage pop filter minimizes breath pop and noise Break-resistant stand adapter

Shure Incorporated

Cardioid Condenser, for Handheld Vocal Microphone

The Shure BETA 87C is a high output condenser microphone that provides touring professionals with studio-quality sound. Vocalists who use in-ear monitor systems such as the Shure PSM? Personal Monitor System will appreciate how effectively the BETA 87C rejects ambient sound from the rear of the microphone. The BETA 87C maintains its cardioid pattern throughout its frequency range, ensuring maximum isolation from other sound sources and high gain before feedback. Its warm, natural sound is the result of an exceptionally smooth frequency response that includes a slight presence rise. A controlled low - frequency roll-off compensates for proximity effect and prevents the "boomy" sound often associated with close-up use. The BETA 87C is an excellent choice for professional studio recording, yet it is built to withstand the rigors of touring. It maintains its performance characteristics even at sound pressure levels as high as 139 dB SPL. Plus, the cartridge is protected by a proven shock mount system. A hardened steel mesh grille with a built-in pop filter provides added protection.

  • Smooth, wide frequency response with slight presence rise
  • Uniform Cardioid polar pattern for maximum isolation
  • Minimal off-axis tone coloration
  • Superior gain before feedback
  • Low-frequency roll-off compensates for proximity effect
  • Wide dynamic range
  • Low distortion characteristics
  • Very low susceptibility to RFI and electromagnetic hum
  • Advanced cartridge shock-mount system absorbs mechanical shocks and reduces handling noise
  • Three-stage pop filter minimizes breath pop and noise
  • Break-resistant stand adapter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BETA 87C
Product Name Cardioid Condenser Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details