Visual Sound, Inc. Supercardioid Condenser Vocal Microphone BETA 87A

Description
Shure Incorporated Supercardioid Condenser, for Handheld Vocal Microphone The Beta 87 microphone has consistently been a top choice of performers and audio technicians around the world due to its superb accuracy and detail, and rich vocal production. This long-standing favorite now features a new design and has been renamed the Beta 87A TM. In response to user requests, Shure has redesigned this microphone by just slightly thickening the handle for a more comfortable feel when hand-held. In addition, the Beta 87A now includes the A25D break-resistant swivel adapter. The Shure Model Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level (SPL) capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A combines superb performance with the ruggedness needed for touring and field production. The Beta 87A features a controlled low-frequency roll-off that compensates for proximity effect and prevents the "boomy" sound often associated with close pick-up. The characteristic Shure presence rise brightens the upper midrange. The tight supercardioid pattern, with null points at approximately 125 degrees, provides maximum isolation from other vocalists or instruments while offering minimal off-axis coloration. The Beta 87A operates on phantom power. Smooth, tailored frequency response provides detail, accuracy, and warmth for vocals Extremely accurate supercardioid pattern at all frequencies provides the highest gain-before-feedback Three-stage pop filter minimizes breath pop and noise Break-resistant stand adapter Very low susceptibility to RFI and electromagnetic hum Advanced cartridge shock-mount system absorbs mechanical shocks and reduces handling noise Built-in pop filter reduces undesirable wind and breath sounds Reliability for years of trouble-free performance
Description
Shure Incorporated Supercardioid Condenser, for Handheld Vocal Microphone The Beta 87 microphone has consistently been a top choice of performers and audio technicians around the world due to its superb accuracy and detail, and rich vocal production. This long-standing favorite now features a new design and has been renamed the Beta 87A TM. In response to user requests, Shure has redesigned this microphone by just slightly thickening the handle for a more comfortable feel when hand-held. In addition, the Beta 87A now includes the A25D break-resistant swivel adapter. The Shure Model Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level (SPL) capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A combines superb performance with the ruggedness needed for touring and field production. The Beta 87A features a controlled low-frequency roll-off that compensates for proximity effect and prevents the "boomy" sound often associated with close pick-up. The characteristic Shure presence rise brightens the upper midrange. The tight supercardioid pattern, with null points at approximately 125 degrees, provides maximum isolation from other vocalists or instruments while offering minimal off-axis coloration. The Beta 87A operates on phantom power. Smooth, tailored frequency response provides detail, accuracy, and warmth for vocals Extremely accurate supercardioid pattern at all frequencies provides the highest gain-before-feedback Three-stage pop filter minimizes breath pop and noise Break-resistant stand adapter Very low susceptibility to RFI and electromagnetic hum Advanced cartridge shock-mount system absorbs mechanical shocks and reduces handling noise Built-in pop filter reduces undesirable wind and breath sounds Reliability for years of trouble-free performance

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Supercardioid Condenser Vocal Microphone
BETA 87A
Supercardioid Condenser Vocal Microphone BETA 87A
Shure Incorporated Supercardioid Condenser, for Handheld Vocal Microphone The Beta 87 microphone has consistently been a top choice of performers and audio technicians around the world due to its superb accuracy and detail, and rich vocal production. This long-standing favorite now features a new design and has been renamed the Beta 87A TM. In response to user requests, Shure has redesigned this microphone by just slightly thickening the handle for a more comfortable feel when hand-held. In addition, the Beta 87A now includes the A25D break-resistant swivel adapter. The Shure Model Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level (SPL) capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A combines superb performance with the ruggedness needed for touring and field production. The Beta 87A features a controlled low-frequency roll-off that compensates for proximity effect and prevents the "boomy" sound often associated with close pick-up. The characteristic Shure presence rise brightens the upper midrange. The tight supercardioid pattern, with null points at approximately 125 degrees, provides maximum isolation from other vocalists or instruments while offering minimal off-axis coloration. The Beta 87A operates on phantom power. Smooth, tailored frequency response provides detail, accuracy, and warmth for vocals Extremely accurate supercardioid pattern at all frequencies provides the highest gain-before-feedback Three-stage pop filter minimizes breath pop and noise Break-resistant stand adapter Very low susceptibility to RFI and electromagnetic hum Advanced cartridge shock-mount system absorbs mechanical shocks and reduces handling noise Built-in pop filter reduces undesirable wind and breath sounds Reliability for years of trouble-free performance

Shure Incorporated

Supercardioid Condenser, for Handheld Vocal Microphone

The Beta 87 microphone has consistently been a top choice of performers and audio technicians around the world due to its superb accuracy and detail, and rich vocal production. This long-standing favorite now features a new design and has been renamed the Beta 87A TM. In response to user requests, Shure has redesigned this microphone by just slightly thickening the handle for a more comfortable feel when hand-held. In addition, the Beta 87A now includes the A25D break-resistant swivel adapter. The Shure Model Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level (SPL) capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A combines superb performance with the ruggedness needed for touring and field production. The Beta 87A features a controlled low-frequency roll-off that compensates for proximity effect and prevents the "boomy" sound often associated with close pick-up. The characteristic Shure presence rise brightens the upper midrange. The tight supercardioid pattern, with null points at approximately 125 degrees, provides maximum isolation from other vocalists or instruments while offering minimal off-axis coloration. The Beta 87A operates on phantom power.

  • Smooth, tailored frequency response provides detail, accuracy, and warmth for vocals
  • Extremely accurate supercardioid pattern at all frequencies provides the highest gain-before-feedback
  • Three-stage pop filter minimizes breath pop and noise
  • Break-resistant stand adapter
  • Very low susceptibility to RFI and electromagnetic hum
  • Advanced cartridge shock-mount system absorbs mechanical shocks and reduces handling noise
  • Built-in pop filter reduces undesirable wind and breath sounds
  • Reliability for years of trouble-free performance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BETA 87A
Product Name Supercardioid Condenser Vocal Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details